EN
  • EN
  • DE

LM5041BMTCX/NOPB

Part No LM5041BMTCX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Cascaded PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Half-Bridge, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage 15 V ~ 90 V
Frequency - Switching 200kHz, 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1200279-LM5041BMTCX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5041B
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5041BMTCX/NOPB CAD Model

Description

Product Overview: LM5041BMTCX/NOPB

The LM5041BMTCX/NOPB is a versatile cascade PWM controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced controller is specifically engineered for high-efficiency, high-density power supply systems that require a small footprint and robust performance.

Key Features

  • Integrated Functions: The LM5041BMTCX/NOPB incorporates both the control and gate driver functions for a cascaded power converter into a single chip, simplifying design and reducing external component count.
  • Voltage Range: It operates over a wide input voltage range, making it suitable for various applications, including telecom and industrial power systems.
  • High Efficiency: The device is optimized for high-efficiency operation, which is critical for reducing heat generation and improving reliability in power-sensitive applications.
  • Protection Features: It includes a suite of protection features such as under-voltage lockout, thermal shutdown, and over-current protection, ensuring safe operation under abnormal conditions.

Applications

The LM5041BMTCX/NOPB is ideal for use in multiple applications where efficient power conversion is needed. These include:

  • Telecommunications Equipment
  • Industrial Power Systems
  • Server and Networking Power Supplies
  • Distributed Power Systems
  • AC-DC Converters

Quality and Reliability

As with all Texas Instruments products, the LM5041BMTCX/NOPB is manufactured to the highest quality standards. The device is available in a TSSOP-16 package and is characterized for operation from -40°C to 125°C, ensuring reliable performance in a wide range of environmental conditions.

Environmental Compliance

The "NOPB" suffix in the product name indicates that this device is part of Texas Instruments' green product initiative, with a lead-free and RoHS-compliant design. This commitment to environmental sustainability makes the LM5041BMTCX/NOPB an excellent choice for eco-conscious businesses looking to minimize their ecological footprint.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0960 $50.3040
59+ $1.7198 $101.4682
91+ $1.6660 $151.6060
125+ $1.6123 $201.5375
161+ $1.5585 $250.9185
215+ $1.3973 $300.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,072 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess