EN
  • EN
  • DE

TPS5450QDDARG1

Part No TPS5450QDDARG1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SWIFT
Packaging Reel(TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 5.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1.221V
Voltage - Output (Max) 32.04V
Current - Output 5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style SMD/SMT
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SO PowerPad
Win Source Part Number 220048-TPS5450QDDARG1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5450QDDARG1 CAD Model

Description

Overview of TPS5450QDDARG1

The TPS5450QDDARG1 is a high-performance, 5.5V to 36V input, 5A output, step-down (buck) converter from Texas Instruments. This integrated power solution is designed to provide efficient, reliable power conversion for a wide range of applications, including consumer electronics, industrial systems, and automotive products.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 5.5V to 36V, making it versatile for various systems and ensuring compatibility with both low and high voltage power supplies.
  • High Output Current: It can deliver up to 5A of continuous output current, which is suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.22V to 32V, which allows for a wide range of output voltage settings to meet the requirements of different loads.
  • High Efficiency: The device offers high efficiency, which reduces power loss and heat generation, thereby improving system reliability and performance.
  • Thermal Shutdown: It includes thermal shutdown protection that prevents damage from overheating by shutting down the device when the internal temperature exceeds a certain threshold.
  • Integrated Switch: The TPS5450QDDARG1 features an integrated 80mΩ MOSFET switch, which simplifies the design and reduces external component count.
  • Frequency Adjustability: The switching frequency is adjustable from 100kHz to 700kHz, allowing designers to optimize the converter for efficiency or component size.

Applications

The TPS5450QDDARG1 is ideal for a variety of applications, including:

  • Point of Load (POL) conversions
  • Aftermarket automotive accessories
  • Portable electronics
  • Networking and telecommunication equipment
  • Industrial control systems

Package and Reliability

The device is offered in a thermally enhanced 8-pin PowerPAD™ SOIC package, which provides excellent power dissipation. It is characterized for operation from –40°C to 85°C, ensuring reliable performance across a wide temperature range.

The TPS5450QDDARG1 from Texas Instruments represents a robust, flexible, and efficient power management solution suitable for a broad array of power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess