EN
  • EN
  • DE

AP65550SP-13

Part No AP65550SP-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A SYNC 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.76V
Output Voltage MAX 6V
Output Current 5A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SO Exposed Pad
Win Source Part Number 768621-AP65550SP-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP65550
Introduction Date April 03, 2014
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AP65550SP-13 CAD Model

Description

Product Overview: AP65550SP-13

The AP65550SP-13 is a high-performance, synchronous DC-DC buck converter designed by Diodes Incorporated. This advanced power solution is engineered to deliver efficient and reliable voltage conversion for a wide array of applications, including consumer electronics, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 18V, making it versatile for various power supply scenarios.
  • High Output Current: It can provide up to 5A of continuous output current, which is suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 7V, allowing for precise voltage regulation as per the requirements of the load.
  • High Efficiency: Its synchronous mode operation offers high efficiency, which is crucial for minimizing heat generation and improving system performance.
  • Integrated MOSFETs: The inclusion of low R<sub>DS(on) high and low side MOSFETs ensures lower conduction losses and supports the high-efficiency operation.
  • Frequency Synchronization: It features frequency synchronization to reduce electromagnetic interference (EMI), which is beneficial for noise-sensitive applications.
  • Protection Features: The AP65550SP-13 is equipped with over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown to safeguard the device and the system it powers.

Applications

The versatility and robust protection features of the AP65550SP-13 make it an ideal choice for a range of applications, including:

  • Set-Top Boxes
  • Networking Equipment
  • Home Appliances
  • Office Equipment
  • Industrial and Automation Systems

Package and Availability

The AP65550SP-13 is offered in a space-saving SO-8EP package, which is designed to aid in thermal performance and minimize footprint on the PCB. The product is available through Diodes Incorporated and its authorized distributors, ensuring easy access for designers and manufacturers worldwide.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3103 $51.1995
395+ $0.2547 $100.6065
610+ $0.2467 $150.4870
840+ $0.2387 $200.5080
1,085+ $0.2308 $250.4180
1,450+ $0.2069 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess