EN
  • EN
  • DE

LM2931AS-5.0

Part No LM2931AS-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Series Low Dropout Regulators | IC REG LIN 5V 100MA DDPAK/TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.3V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 15mA
Maximum Supply Current 30mA
PSRR 80dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2931
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1198303-LM2931AS-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2931AS-5.0 CAD Model

Description

The LM2931AS-5.0 from Texas Instruments is a robust, low-dropout voltage regulator specifically designed to maintain stability and reliability in automotive and other electronic applications. This regulator is part of the LM2931 series, which is known for its low quiescent current and ability to withstand challenging conditions.

Key Features

  • Output Voltage: 5.0V, providing a stable power supply for 5V logic circuits and microcontrollers.
  • High Accuracy: Output voltage accuracy is maintained within ±3% over the entire range of input voltage, load conditions, and temperature.
  • Low Dropout: The device has a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The LM2931AS-5.0 is designed with a low quiescent current, making it ideal for battery-powered applications.
  • Robustness: With its ability to withstand automotive load dump transients and reverse battery connections, the regulator is highly reliable in harsh environments.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating, enhancing its longevity.
  • Short Circuit Protection: It also includes short-circuit protection to safeguard against faults and excessive power draw.

Applications

The LM2931AS-5.0 is suitable for a wide range of applications, particularly where power supply stability is critical:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Low-power instrumentation
  • Solar-powered applications

Package and Availability

This voltage regulator is available in a TO-263 package, which is suitable for surface-mount technology (SMT) and offers good thermal performance. It is available for order through Texas Instruments and authorized distributors, ensuring ready availability for both small-scale and bulk requirements.

With its combination of features, the LM2931AS-5.0 is an excellent choice for designers looking for a reliable power management solution in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess