The LM2936QMX-3.3 is a highly reliable, low dropout voltage regulator from Texas Instruments. Specifically designed to maintain stability and performance in automotive and industrial applications, this component offers a fixed output voltage of 3.3V, making it an ideal solution for powering sensitive electronic devices that require a consistent voltage level.
Key Features
- Low Dropout: With a dropout voltage typically less than 0.5V at full load, the LM2936QMX-3.3 ensures efficient operation even when the input voltage is close to the output voltage.
- High Accuracy: The output voltage is guaranteed to be within ±3% tolerance, providing precise voltage regulation for critical applications.
- Low Quiescent Current: It features a very low quiescent current of 15µA in the standby mode, which significantly improves battery life in portable applications.
- Wide Operating Temperature Range: This device operates over a wide temperature range from -40°C to 125°C, suitable for harsh environments.
- Overcurrent and Thermal Protection: The LM2936QMX-3.3 includes built-in protection features such as overcurrent protection and thermal shutdown to prevent damage from abnormal operating conditions.
Applications
The versatility of the LM2936QMX-3.3 makes it perfect for a variety of applications, including:
- Automotive systems
- Battery-powered equipment
- Microprocessor supply
- Power management for IoT devices
- Industrial controls
Quality and Reliability
As with all Texas Instruments products, the LM2936QMX-3.3 is manufactured to the highest quality standards. It comes in a compact SOT-223 package, which is designed for optimal power dissipation and space efficiency on a PCB. Its robust design ensures reliable operation even in the most demanding conditions.
Whether you are designing an automotive power system, a portable device, or a complex industrial machine, the LM2936QMX-3.3 from Texas Instruments is a solid choice for a stable and reliable power supply.