EN
  • EN
  • DE

LP3852EMPX-1.8

Part No LP3852EMPX-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast Response Ultra Low Dropout Linear Regulators | IC REG LINEAR 1.8V 1.5A SOT223-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.43V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 3mA
Maximum Supply Current 10mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Family Part Number LP3852
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1203288-LP3852EMPX-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LP3852EMPX-1.8 CAD Model

Description

The LP3852EMPX-1.8 is a high-performance, low dropout (LDO) linear voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. This regulator offers a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic devices that require a precise voltage level for optimal performance.

Key Features

  • Output Voltage: Fixed 1.8V with high accuracy.
  • Dropout Voltage: Low dropout performance enables full regulation with minimal input-to-output voltage difference, enhancing efficiency.
  • Current Capacity: Capable of delivering up to 1.5A of continuous output current, suitable for a variety of loads.
  • Stability: Stable with low equivalent series resistance (ESR) capacitors, including ceramic types for space-saving designs.
  • Protection Features: Includes overcurrent and thermal protection to safeguard the device and the load from damage.
  • Package: Available in a small 5-pin SOT-223 package, making it suitable for compact circuit designs.
  • Power Supply Rejection Ratio (PSRR): Excellent PSRR performance ensures clean and stable output voltage, even with fluctuating input supply.
  • Regulation: Provides tight load and line regulation.

Applications

The LP3852EMPX-1.8 is versatile and can be used in various applications, including but not limited to:

  • Consumer electronics such as digital cameras, MP3 players, and portable gaming devices.
  • Communications equipment like wireless handsets and LAN cards.
  • Computer peripherals, including hard disk drives and optical drives.
  • Microprocessor and FPGA power supplies.
  • Automotive systems that require a stable power supply.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP3852EMPX-1.8 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring long-term performance and stability in your application.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7927 $53.3781
7+ $14.5992 $102.1944
11+ $14.1430 $155.5730
15+ $13.6867 $205.3005
19+ $13.2305 $251.3795
26+ $11.8618 $308.4068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess