Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SP
Product Status Obsolete
Circuit SPST
Number of Positions 10
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.169" (4.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Body Material Polybutylene Terephthalate (PBT)
Length 1.098" (27.89mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names *SP10A,CKN1361
Standard Package 15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233703-SP10A
Ultra Librarian 3D Model Ultra Librarian SP10A CAD Model

Description

The SP10A DIP switch is a single-pole, single-throw (SPST) circuit switch designed for use in a variety of applications.

  • Manufacturer:
  • Circuit: Single-Pole, Single-Throw (SPST)
  • Actuator Type: Slide
  • Actuator Level: Flush/Recessed
  • Voltage Rating: 20VDC
  • Current Rating: 10mA
  • Mechanical Life: 1,000 cycles
  • Electrical Life: 1,000 cycles
  • Contact Finish: Gold
  • Contact Material: Beryllium Copper
  • Washable: Yes
  • Operating Temperature: -20°C to 85°C
  • RoHS: Compliant

You May Also Be Interested in

Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6TR-8101
Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6SR-4101-P
NKK Switches
8MM SEALED SMT DIP ROTARY
Need more? Email Us
ECAD model for ND3FR16P
Grayhill Inc.
SWITCH SLIDE DIP DPST 0.15A 30V
Need more? Email Us
ECAD model for 78HF01GWRT
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6T-1101
Apem Inc.
SWITCH ROTARY DIP SP4T 0.15A 24V
Need more? Email Us
ECAD model for PT65521
C&K Components
SW ROTARY DIP OCTAL 0.4VA 20V
Lowest to $20.6790
ECAD model for CD08RM0SB
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6SN-8102-P
TE Connectivity
SWITCH SLIDE DIP SPST 0.025A 50V
Need more? Email Us
ECAD model for 5161390-6

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention