Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATMEGA323
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566690-ATMEGA323-8PI
Ultra Librarian 3D Model Ultra Librarian ATMEGA323-8PI CAD Model

Description

Microchip Technology ATMEGA323-8PI

The ATMEGA323-8PI is a powerful microcontroller unit (MCU) from Microchip Technology, designed to offer a robust combination of performance, efficiency, and versatility for a wide range of embedded applications. This MCU is part of the popular AVR® family, well-known for its user-friendly architecture and ease of use, making it an ideal choice for both beginners and experienced developers.

Key Features:

  • CPU Speed: The ATMEGA323-8PI operates at a clock speed of 8MHz, providing a balance between power consumption and processing capability.
  • Program Memory: It comes with 32KB of in-system self-programmable flash program memory, allowing for a considerable amount of code to be stored directly on the chip.
  • RAM: This MCU boasts 2KB of internal SRAM, offering ample space for data storage and manipulation during operation.
  • EEPROM: With 1KB of EEPROM, the ATMEGA323-8PI provides non-volatile memory for critical data that must be preserved between power cycles.
  • I/O Pins: It features 32 programmable input/output (I/O) lines, giving developers flexibility in interfacing with a wide array of peripherals and sensors.
  • Peripheral Features: The device includes a variety of peripherals such as three flexible Timer/Counters, a four-channel, 10-bit Analog-to-Digital converter, and multiple PWM channels.
  • Communication Options: For communication needs, the ATMEGA323-8PI supports serial USART, Master/Slave SPI, and two-wire (I2C) interface.
  • Operating Voltage: This microcontroller operates within a voltage range of 4.5V to 5.5V, making it compatible with standard logic levels and power supplies.

Applications:

The ATMEGA323-8PI is highly suited for a variety of applications, including but not limited to industrial control systems, home automation, automotive, and Internet of Things (IoT) devices. Its robust feature set and expandability make it an excellent choice for projects that require a reliable and capable MCU.

Package and Quality:

Encased in a 40-pin PDIP (Plastic Dual In-line Package), the ATMEGA323-8PI ensures ease of handling and soldering onto a PCB. Microchip Technology's commitment to quality means that this microcontroller is designed to meet high standards of performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention