EN
  • EN
  • DE

SPA08AB

Part No SPA08AB
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 10MA 20V  /  Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SPA
Circuit SPST
Number of Positions 8
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.169" (4.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -30°C ~ 60°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.942" (23.92mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names CKN9443,2266-SPA08AB,*SPA08AB
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233690-SPA08AB
Ultra Librarian 3D Model Ultra Librarian SPA08AB CAD Model

Description

The SPA08AB DIP switch is a high-quality switch from C&K.

  • Manufacturer: C&K
  • Circuit: 8-position SPST
  • Actuator Type: Slide
  • Termination Style: PC pin
  • Voltage Rating: 20VDC
  • Contact Finish: Gold
  • Contact Material: Beryllium copper
  • Electrical Life: 1,000 cycles
  • Mechanical Life: 1,000 cycles
  • Ingress Protection: IP30
  • Temperature Range: -30°C to 60°C
  • Mounting Type: Through-hole, right-angle
  • Actuator Level: Washable

You May Also Be Interested in

Guangdong Zhongdi Electronic Technology Co., Ltd.
4 24V 25mA SPST 3,000 Cycles Red Through Hole DIP Switches/SIP Switches RoHS
Lowest to $0.2933
ECE
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $1.8918
Nidec Copal Electronics
SWITCH ROTARY DIP HEX 0.1A 5V
Lowest to $7.2762
Diptronics
DHA-02TQR Diptronics DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height datasheet, inventory, & pricing.
Lowest to $0.7277
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Real, 0mm Arrow Rotor, THT, 16 Position, Position of Number 0 = -90°
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Complement, 0mm Arrow Rotor, THT, 16 Position
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 3 Position Through Hole Slide, Rocked
Lowest to $0.1613
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Omron
A6S-7101-H Omron Electronics DIP Switches / SIP Switches Dip Switch datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess