Products specifications

Base Product Number FSM4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Names 450-2038-1,450-2038-3,4-1437565-0,FSM4JRT-ND,-FSM4JRT-SI
Standard Package 20,000
Win Source Part Number 1062455-FSM4JRT
Mechanical Life 100,000 Cycles
Switch Travel 0.25mm
Actuator Material Polyamide (PA66), Nylon 6/6
Temperature Range - Operating -35°C ~ 105°C
Operating Force 160gf
Illumination Non-Illuminated
Outline 6.00mm x 6.00mm
Termination Style PC Pin
Actuator Orientation Top Actuated
Actuator Height off PCB, Vertical 5.00mm
Mounting Type Through Hole
Actuator Type Standard
Contact Rating @ Voltage 0.05A @ 24VDC
Switch Function Off-Mom
Circuit SPST-NO
Package Cut Tape (CT),Tape & Box (TB)
Series FSMJRT
Mfr TE Connectivity ALCOSWITCH Switches
Category Switches>Tactile Switches
Ultra Librarian 3D Model Ultra Librarian FSM4JRT CAD Model

Description

The TE Connectivity ALCOSWITCH Switches FSMJRT series FSM4JRT tactile switch has a circuit of SPST-NO and a switch function of Off-Mom.

  • Actuator Type: Standard
  • Switch Travel: 0.25mm
  • Actuator Material: Polyamide (PA66) and nylon 6/6
  • Mechanical Life: 100,000 cycles
  • Operating Force: 160gf
  • Mounting Type: Through-hole
  • Temperature Range: -35°C to 105°C
  • Win Source Part Number: 1062455-FSM4JRT

You May Also Be Interested in

IDEC
40MM MUSH MOM 24V 1NO1NC RED
Need more? Email Us
ECAD model for ALD32211DNUR
E-SWITCH
SWITCH PUSHBUTTON DPDT 0.1A 30V
Need more? Email Us
ECAD model for TL2230OAF140
IDEC
30MM MAIN 65MM MR 1NO 1NC YEL
Need more? Email Us
ECAD model for AOD411NUY
Adafruit Industries LLC
KAILH MECH KEY SWITCHES 1=10PK / Pushbutton Switch SPST-NO Keyswitch Through Hole
Need more? Email Us
ECAD model for 5150
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
ECAD model for EP12SD1CBE
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
Need more? Email Us
ECAD model for B3J-2100
C&K Components
Need more? Email Us
ECAD model for K12PBK23.5N
Siemens
3POS,MOM,XFR 600V,CHR-CLR
Need more? Email Us
ECAD model for 52PP3KA
C&K Components
SWITCH PUSH BUTTON
Need more? Email Us
ECAD model for HP 3101-3080 (REV.A)

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention