EN
  • EN
  • DE

STIL02-P5

Part No STIL02-P5
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Thyristors
Mfr STMicroelectronics
Series STIL
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case Pentawatt-5 HV2 (Straight Leads)
Base Product Number STIL02
Other Names 497-3174-5
Standard Package 600
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1294347-STIL02-P5
Ultra Librarian 3D Model Ultra Librarian STIL02-P5 CAD Model

Description

STIL02-P5 Product Overview

The STIL02-P5 is a highly integrated device from STMicroelectronics, designed to cater to the demanding requirements of modern power management and control systems. This product is part of STMicroelectronics' extensive line of semiconductor solutions that are known for their reliability, efficiency, and advanced features.

Key Features

  • High Integration: The STIL02-P5 combines multiple functions in one package, reducing the need for additional components and simplifying design and assembly processes.
  • Power Efficiency: With its optimized design for low power consumption, the STIL02-P5 is ideal for applications where energy efficiency is a priority, contributing to longer battery life and reduced heat generation.
  • Durability: Built to withstand harsh conditions, the STIL02-P5 maintains its performance over a wide range of temperatures and operating conditions, making it suitable for industrial and automotive applications.
  • Advanced Control: The device includes sophisticated control features that allow for precise management of power delivery and performance tuning, ensuring optimal operation of the end application.

Applications

The versatility of the STIL02-P5 makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Power supply units
  • Battery management systems
  • LED lighting solutions
  • Motor control units
  • Embedded systems requiring efficient power regulation

Technical Specifications

The STIL02-P5 boasts a robust set of technical specifications that ensure it meets the needs of even the most demanding applications:

  • Input Voltage Range: Optimized for standard power rails
  • Output Current Capacity: Suitable for driving a variety of loads
  • High-Efficiency Operation: Minimizes power loss during conversion
  • Protection Features: Includes over-current, over-voltage, under-voltage, and thermal protection circuits
  • Package: Available in a compact package that is easy to integrate into various designs

Overall, the STIL02-P5 from STMicroelectronics represents a powerful solution for designers looking to enhance the performance and efficiency of their power management systems. Its combination of integration, efficiency, durability, and control makes it a smart choice for a broad range of applications.

You May Also Be Interested in

ON Semiconductor
THYRISTOR 190V 100A SMB
Lowest to $0.4897
ON Semiconductor
THYRISTOR 320V 100A SMB
Lowest to $0.3255
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
SIDACTOR 190V 150A DO214
Lowest to $0.5879
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Littelfuse Inc.
The CR range of protectors are based on the proven technology of the T10 thyristor product
Need more? Email Us
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess