EN
  • EN
  • DE

SPA08B

Part No SPA08B
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 10MA 20V  /  Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 10mA 20VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SPA
Circuit SPST
Number of Positions 8
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.244" (6.20mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -30°C ~ 60°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.942" (23.92mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names 2266-SPA08B,CKN9444,*SPA08B
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233691-SPA08B
Ultra Librarian 3D Model Ultra Librarian SPA08B CAD Model

Description

This SPA series DIP switch electronic component has 8 number of positions and a pitch of 0.100" (2.54mm), Full.

  • Manufacturer:
  • Number of Positions: 8
  • Pitch: 0.100" (2.54mm), Full
  • Termination Style: PC Pin
  • Contact Finish: Gold
  • Contact Material: Beryllium Copper
  • Voltage Rating: 20VDC
  • Height Above Board: 0.244" (6.20mm)
  • Length: 0.942" (23.92mm)
  • Standard Package: 20
  • Body Material: Polyphenylene Sulfide (PPS)
  • Circuit: SPST
  • Actuator Type: Slide (standard)
  • Electrical Life: 1,000 cycles
  • Mechanical Life: 1,000 cycles
  • Actuator Level: Flush, recessed
  • Washable: Yes
  • Mounting Type: Through hole
  • Temperature Range: -30°C ~ 60°C

You May Also Be Interested in

KINGTEK Industrial Co.,LTD
Dip Switch SPST 3 Position Through Hole Slide, Rocked
Lowest to $0.1613
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.7780
Diptronics
DHA-02TQR Diptronics DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height datasheet, inventory, & pricing.
Lowest to $0.7277
Diptronics
DM-04-V Diptronics DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.4366
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Real, 0mm Arrow Rotor, SMD, 10 Position, Position of Number 0 = -90°
Need more? Email Us
Shenzhen Juxingtai Electronic Technology Co., Ltd.
4 24V 25mA SPST 3,000 Cycles Black SMD,P=1.27mm DIP Switches/SIP Switches RoHS
Lowest to $0.4399
Diptronics
DMR-04-T-V-T/R Diptronics DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.6578
Guangdong Zhongdi Electronic Technology Co., Ltd.
4 24V 25mA SPST 3,000 Cycles Red Through Hole DIP Switches/SIP Switches RoHS
Lowest to $0.2933
Dongguan Kangshen Electronic Technology Co., Ltd.
Dip Switch SPST 10 Position Surface Mount-20P,5.4x14.3mm 25mA 24V
Lowest to $0.4399

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess