EN
  • EN
  • DE

SS12D07VG4NSGAPA

Part No SS12D07VG4NSGAPA
Manufacturer C&K Components
Catalog Slide Switches
Description Switch Slide ON ON SPDT Top Slide 0.3A 30VDC PC Pins Bracket Mount/Through Hole Automotive Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Length 4 mm
Actuator Material Nylon, Polyamide
Contact Current Rating 300 mA
Contact Plating Silver
Contact Style Non-Shorting
Current Rating 300 mA
Electrical Life 10 kcycles
Illumination Type Non-Illuminated
Maximum Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Through Hole
RoHS Compliant
Switch Function On-On
Switch Travel 2 mm
Termination PC Pin
Throw Configuration SPDT
Voltage Rating (DC) 30 V
Win Source Part Number 1096026-SS12D07VG4NSGAPA
Categories Slide Switches
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS12D07VG4NSGAPA CAD Model

Description

The SS-12D07-VG4NSGAPA is a slide switch manufactured by C&K Components.

  • Termination: PC pin
  • Current Rating: 300 mA
  • Actuator Material: Nylon and polyamide
  • Contact Plating: Silver
  • Switch Function: On-On
  • Actuator Length: 4 mm
  • Switch Travel: 2 mm
  • Electrical Life: 10 kcycles
  • Contact Current Rating: 300 mA
  • Illumination: Non-illuminated
  • Maximum Operating Temperature: 70 °C
  • Throw Configuration: SPDT
  • Contact Style: Non-shorting

You May Also Be Interested in

Grayhill Inc.
SWITCH SLIDE SPDT 3A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE DPDT 10A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Lowest to $5.5451
C&K Components
SWITCH SLIDE DP3T 4A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 300MA 6V
Lowest to $1.2710
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE DPST 4A 125V
Need more? Email Us
Shouhan Science and Technology Co., Ltd.
Slide Switch SPDT 50mA @ 12V Surface Mount, Right Angle 8mm
Lowest to $0.0815

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess