Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 9 Weeks
Features Slide Switch SPDT Through Hole, Right Angle
Manufacturer C&K Components
Series TS
Package Bulk
Operating Temperature Range -30°C ~ 85°C
Mounting Through Hole, Right Angle
Family Name TS01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Other Part Number *TS01ABE, CKC5120, TS01ABE-ND, Q7562539, 2266-TS01ABE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901138-TS01ABE
Ultra Librarian 3D Model Ultra Librarian TS01ABE CAD Model

Description

The C&K Components TS01 series slide switch is a high-quality and durable solution for electronic applications.

  • Operating Temperature Range: -30°C to 85°C
  • Switch Type: SPDT
  • Mounting Type: Through-hole, right-angle
  • Package: Bulk
  • Quantity: One switch
  • Category: Switches
  • ECCN: EAR99
  • Estimated Production Lead Time: 9 weeks
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.50.9050

You May Also Be Interested in

Alps Alpine
Slide Switches 8.5mm SPDT Vertical 9mm operate section
Lowest to $0.4763
ECAD model for SSSU012200
E-SWITCH
SWITCH SLIDE DP3T 200MA 30V
Need more? Email Us
ECAD model for EG2315
ALPS Electric
Switch Slide SP Side Slide 0.3A 4VDC 10000Cycle Gull Wing SMD T/R
Lowest to $0.6622
ECAD model for SSSS711403
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
ECAD model for 500SSP1S2M2QEA
TE Connectivity
SWITCH SLIDE SP3T 0.4VA 20V / Slide Switch SP3T Through Hole, Right Angle
Need more? Email Us
ECAD model for 1825256-6
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for SS12SDP4
TE Connectivity
SWITCH SLIDE DPDT 0.4VA 20V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for 1825032-4
Grayhill Inc.
SWITCH SLIDE SPDT 3A 125V
Need more? Email Us
ECAD model for 48BFSP1M2QT
C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
ECAD model for 1101M1S3CQE2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention