EN
  • EN
  • DE

1825256-6

Part No 1825256-6
Manufacturer TE Connectivity
Catalog Slide Switches
Description SWITCH SLIDE SP3T 0.4VA 20V  /  Slide Switch SP3T Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series MHS
Package Bulk
Circuit SP3T
Contact Timing Shorting (MBB)
Switch Function On-On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard
Actuator Length 4.50mm
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -20°C ~ 85°C
Actuator Material Polyoxymethylene (Acetal) (POM)
Switch Travel 2.00mm
Mechanical Life 15,000 Cycles
Electrical Life 15,000 Cycles
Operating Force 600gf
Base Product Number 1825256
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9050
Other Names 2266-1825256-6,-MSH133GR04-SI-ND,-MSH133GR04-LSI,450-1958,-MSH133GR04-SI,MSH133GR04,MHS133GRA04-ND,MHS133GRA04,-1825256-6-SI
Standard Package 450
Win Source Part Number 1155949-1825256-6
Ultra Librarian 3D Model Ultra Librarian 1825256-6 CAD Model

Description

The MHS series slide switch by TE Connectivity ALCOSWITCH Switches is a SP3T circuit with a switch function of On-On-On. MHS series from TE Connectivity ALCOSWITCH Switches has a switch function of On-On-On.

  • Circuit: SP3T
  • Switch Function: On-On-On
  • Voltage Rating: 20V AC/DC
  • Contact Finish: Gold
  • Contact Material: Copper Alloy
  • Actuator Material: Polyoxymethylene (Acetal) (POM)
  • Actuator Length: 4.50mm
  • Switch Travel: 2.00mm
  • Contact Timing: Shorting (MBB)
  • Electrical Life: 15,000 Cycles
  • Mechanical Life: 15,000 Cycles
  • Operating Force: 600gf
  • Mounting Type: Through-Hole, Right Angle
  • Temperature Range: -20°C to 85°C
  • Standard Package: 450
  • Packaging: Bulk
  • ECCN: EAR99
  • HTSUS: 8536.50.9050

You May Also Be Interested in

C&K Components
SWITCH SLIDE DPDT 6A 120V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE DPDT 10A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 100MA 30V
Need more? Email Us
E-SWITCH
SWITCH SLIDE DPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Lowest to $18.0731
ALPS Electric
SWITCH SLIDE SPDT 0.1A 30V
Need more? Email Us
NKK Switches
MINIATURE SLIDE
Need more? Email Us
TE Connectivity
SWITCH SLIDE DPDT 300MA 115V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess