EN
  • EN
  • DE

CSPEMI202A

Part No CSPEMI202A
Manufacturer California Micro Devices Corp
Catalog EMI/RFI Filters (LC, RC Networks)
Description 2 Channel Headset Microphone EMI Filter with ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1163584-CSPEMI202A
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSPEMI202A CAD Model

Description

The CSPEMI202A is an EMI/RFI filter manufactured by California Micro Devices Corp (now Semtech). It's designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI) in electronic circuits. This filter uses an integrated LC or RC network to attenuate unwanted noise signals, ensuring that electronic devices meet regulatory compliance standards and operate without interference.

Applications

  • Mobile Phones: Used in mobile phones to filter noise from the antenna and other sensitive circuits.
  • Portable Devices: Employed in portable devices like tablets and laptops to reduce electromagnetic emissions.
  • Audio Equipment: Utilized in audio equipment to filter out noise and improve sound quality.
  • Communication Systems: Used in communication systems to reduce interference and ensure reliable signal transmission.
  • Consumer Electronics: Incorporated into various consumer electronic devices to meet EMI/RFI compliance standards.

Features

  • Integrated EMI/RFI Filtering: Provides effective suppression of EMI and RFI.
  • Low Insertion Loss: Minimizes signal attenuation in the desired frequency range.
  • Compact Size: Available in a small package for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for SMT, enabling easy and reliable board mounting.
  • High Attenuation: Offers high attenuation of unwanted noise signals.

Benefits

  • Reduced Electromagnetic Interference: Minimizes EMI and RFI, ensuring reliable device operation.
  • Improved Signal Integrity: Enhances signal integrity by filtering out unwanted noise.
  • Regulatory Compliance: Helps devices meet EMI/RFI compliance standards.
  • Space-Saving: Reduces board space due to its compact size.
  • Easy Integration: Simplifies integration into existing electronic circuits.

Additional Details

The CSPEMI202A filter is available in various configurations and package options to suit different application needs. It typically includes an LC or RC network tailored to attenuate specific frequency ranges. The filter's specifications include insertion loss, attenuation, and operating voltage range. Semtech (formerly California Micro Devices Corp) ensures that this EMI/RFI filter meets stringent industry standards for reliability and performance. Proper placement and grounding are essential to maximize the filter's effectiveness.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4521 $58.8504
58+ $2.0120 $116.6960
89+ $1.9485 $173.4165
123+ $1.8861 $231.9903
159+ $1.8237 $289.9683
213+ $1.6343 $348.1059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess