EN
  • EN
  • DE

CLB-153-11A5B-R-A/15

Part No CLB-153-11A5B-R-A/15
Manufacturer Carling Technologies
Catalog Circuit Breakers
Description CIRCUIT BREAKER / Circuit Breaker Thermal 15A 250 V AC 32 V DC Push to Reset Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Carling Technologies
Series CLB
Package Bulk
Mounting Type Panel Mount
Breaker Type Thermal
Current Rating (Amps) 15A
Voltage Rating - AC 250 V
Voltage Rating - DC 32 V
Actuator Type Push to Reset
Number of Poles 1
Illumination None
ECCN EAR99
HTSUS 8536.20.0020
Other Names 432-CLB-153-11A5B-R-A/15,CA3B02465012DC,CLB-00000291
Standard Package 100
Win Source Part Number 1146339-CLB-153-11A5B-R-A/15
Ultra Librarian 3D Model Ultra Librarian CLB-153-11A5B-R-A/15 CAD Model

Description

The CLB-153-11A5B-R-A/15 is a hydraulic-magnetic circuit breaker from Carling Technologies, designed to provide reliable and temperature-stable circuit protection. These breakers are ideal for applications requiring precise overcurrent protection that is not affected by ambient temperature changes. The hydraulic-magnetic technology ensures consistent performance in various environmental conditions.

Applications:

  • Marine electrical systems
  • Generator sets
  • Power distribution units (PDUs)
  • Uninterruptible power supplies (UPS)
  • HVAC systems
  • Industrial machinery

Features:

  • Hydraulic-Magnetic Technology: Provides accurate and temperature-stable tripping characteristics.
  • Overcurrent Protection: Protects circuits from overcurrent and short-circuit conditions.
  • Multiple Trip Curves: Available with various trip curves to meet specific application needs.
  • Compact Design: Space-saving design for high-density applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Optional Mid-Trip Indication: Provides visual indication when the breaker has tripped.
  • Variety of Terminal Options: Available with screw, stud, or quick-connect terminals for easy installation.

Benefits:

  • Enhanced Reliability: Hydraulic-magnetic technology ensures consistent and reliable performance.
  • Temperature Stability: Trip characteristics are unaffected by ambient temperature variations.
  • Versatile Application: Suitable for a wide range of applications due to its flexible design and reliable performance.
  • Easy Installation: Variety of terminal options simplifies installation.
  • Improved Safety: Protects equipment and personnel from electrical hazards.

Additional Details:

The CLB-153-11A5B-R-A/15 circuit breaker is designed for panel mounting and may include features like a reset button or lever. The hydraulic-magnetic design allows the breaker to trip based on the magnetic force generated by the current flowing through a coil, which is independent of temperature. This ensures accurate and reliable protection, even in extreme temperature conditions. The specific current and voltage ratings of this model should be verified against the application requirements to ensure proper circuit protection.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 50A 277VAC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess