EN
  • EN
  • DE

CAT25C64

Part No CAT25C64
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 32K/64K-Bit SPI Serial CMOS E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158996-CAT25C64
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT25C64 CAD Model

Description

The CAT25C64 is a 64-kb SPI Serial CMOS EEPROM, offering non-volatile data storage with a Serial Peripheral Interface (SPI). Manufactured by Catalyst Semiconductor, this EEPROM is designed for applications where a small footprint, low power consumption, and reliable data storage are essential.

Applications:

  • Consumer Electronics: Used in TVs, audio equipment, and remote controls to store user settings and preferences.
  • Embedded Systems: Employed in microcontrollers and embedded systems for storing configuration data and firmware updates.
  • Industrial Automation: Integrated into industrial sensors and control systems for storing calibration data and system parameters.
  • Security Devices: Utilized in security cameras and access control systems for storing security codes and access logs.
  • Instrumentation: Found in test and measurement equipment for storing calibration data and measurement results.

Features:

  • 64-kb EEPROM: Provides 64 kilobits of non-volatile memory storage.
  • SPI Interface: Uses a standard Serial Peripheral Interface (SPI) for communication.
  • Low Power Consumption: Designed for low-power operation, ideal for battery-powered devices.
  • Write Protect Feature: Includes a hardware write protect pin and software write protect instructions to prevent accidental overwrites.
  • Self-Timed Write Cycle: Simplifies write operations by handling timing internally.
  • High Reliability: Offers high endurance and data retention capabilities.

Benefits:

  • Non-Volatile Storage: Retains data even when power is off, ensuring data persistence.
  • Simple Interface: The SPI interface simplifies integration and reduces pin count.
  • Low Power: Minimizes energy consumption, extending battery life in portable applications.
  • Data Protection: Hardware and software write protection mechanisms prevent data corruption.
  • Ease of Use: Self-timed write cycle simplifies programming and reduces development time.
  • Robust Performance: High endurance and data retention ensure reliable long-term operation.

Additional Details:

The CAT25C64 supports SPI modes 0 and 3. It's typically available in packages such as SOIC, TSSOP, and DIP. The typical endurance is 1 million write cycles per byte, and data retention is typically 100 years. The operating voltage range is commonly between 1.8V and 5.5V. Given its 'END-OF-LIFE' category, it's important to note that this specific part is no longer in production and may be difficult to source.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess