EN
  • EN
  • DE

CAT3614HV2

Part No CAT3614HV2
Manufacturer Catalyst Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DFN
Manufacturer Catalyst Semiconductor
Manufacturer Homepage www.catalyst-semiconductor.com
Win Source Part Number 752569-CAT3614HV2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT3614HV2 CAD Model

Description

The CAT3614HV2 is a high-efficiency, quad-channel LED driver from Catalyst Semiconductor. It is designed to provide precise and efficient current regulation for backlighting and general lighting applications using LEDs. This device integrates a boost converter and four current sinks, making it ideal for driving multiple LEDs in series or parallel configurations. Its high voltage capability makes it suitable for applications requiring higher forward voltage LEDs.

Applications:

  • LCD Backlighting for Tablets
  • LCD Backlighting for Notebooks
  • General LED Lighting
  • Automotive Lighting

Features:

  • High-Efficiency Boost Converter: Provides efficient power conversion for LED driving.
  • Four Integrated Current Sinks: Allows driving up to four strings of LEDs with individual current control.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, enhancing versatility.
  • High Output Voltage Capability: Supports higher forward voltage LEDs.
  • I2C Interface: Enables digital control and programming of LED current and other parameters.
  • PWM Dimming: Offers precise dimming control for brightness adjustment.
  • Over-Voltage Protection (OVP): Protects the device and LEDs from over-voltage conditions.
  • Over-Temperature Protection (OTP): Prevents damage from excessive heat.

Benefits:

  • Improved LED Brightness and Uniformity: Precise current regulation ensures consistent brightness across all LEDs.
  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery life in portable devices.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying design.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation.
  • Flexible Control: I2C interface allows easy adjustment of LED parameters for different lighting requirements.

Additional Details:

The CAT3614HV2 uses a constant-frequency current-mode boost converter to generate the required voltage for the LED strings. The current in each LED string is regulated independently by dedicated current sinks. The I2C interface allows programming of the LED current, dimming control, and fault reporting. The device also includes comprehensive protection features such as over-voltage protection and over-temperature protection to ensure reliable operation in demanding applications. The small package size and minimal external components make it suitable for compact designs.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Lowest to $10.3384
Spansion
Need more? Email Us
Qualcomm
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Intersil Corporation
Lowest to $5.0142

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess