EN
  • EN
  • DE

CAT5241UI-50

Part No CAT5241UI-50
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description Quad Digitally Programmable Potentiometers (DPP™) with 64 Taps and 2-wire Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159104-CAT5241UI-50
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT5241UI-50 CAD Model

Description

The Catalyst Semiconductor CAT5241UI-50 is a dual-channel, non-volatile digital potentiometer (XDCP) designed for applications requiring precise and independent resistance adjustments. It features two digitally controlled variable resistors in a single package, offering a cost-effective and space-saving solution for systems needing multiple adjustment points. Each channel provides 64 taps of resolution, enabling fine-grained control over resistance values.

Applications

  • Audio equipment: volume and tone control
  • LCD and LED brightness control
  • Power supply calibration and trimming
  • Sensor adjustment and calibration
  • Programmable gain and offset adjustment in analog circuits

Features

  • Dual-channel digital potentiometer
  • 64-tap resolution per channel
  • Non-volatile EEPROM memory to store wiper positions
  • Up/Down interface for simple control
  • Wide operating voltage range

Benefits

  • Allows independent adjustment of two resistance values
  • Enables precise and repeatable settings
  • Simplifies calibration procedures
  • Saves board space compared to using two single-channel potentiometers
  • Provides a reliable alternative to mechanical potentiometers

The CAT5241UI-50 uses a simple Up/Down interface for controlling the wiper positions, making it easy to integrate into existing circuits. The non-volatile EEPROM memory ensures that the wiper settings are retained even when power is removed. The device's wide operating voltage range provides flexibility in various applications. Its dual-channel capability makes it ideal for stereo audio equipment, dual-sensor systems, and other applications requiring independent control of two resistance values. Further technical specifications, such as resistance range and operating temperature, can be found in the manufacturer's datasheet. This digital potentiometer offers a robust, reliable, and digitally controlled alternative to traditional mechanical potentiometers, improving system performance and reducing maintenance requirements.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6262 $59.6358
22+ $5.4366 $119.6052
33+ $5.2668 $173.8044
46+ $5.0970 $234.4620
59+ $4.9272 $290.7048
79+ $4.4179 $349.0141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess