EN
  • EN
  • DE

CN3860-500BG1521-NSP-PR-Y

Part No CN3860-500BG1521-NSP-PR-Y
Manufacturer Cavium
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029531-CN3860-500BG1521-NSP-PR-Y
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN3860-500BG1521-NSP-PR-Y CAD Model

Description

The CN3860-500BG1521-NSP-PR-Y is a multi-core processor from Cavium Networks, likely part of the Octeon Plus family. Octeon Plus processors are designed for high-performance networking and security applications, integrating multiple cores, hardware accelerators, and high-speed I/O interfaces.

Applications

  • Network Security Appliances: Firewalls, VPN gateways, intrusion detection and prevention systems.
  • Wireless Infrastructure: Base stations, wireless access points, and other wireless networking equipment.
  • Storage Appliances: Network-attached storage (NAS) devices, storage controllers, and data center storage solutions.
  • Routers and Switches: High-performance routers and switches for enterprise and data center networks.
  • Cloud Computing Platforms: Servers and networking infrastructure for cloud-based services.

Features

  • Multi-Core Architecture: Features multiple processing cores for parallel processing of network traffic and security tasks.
  • Hardware Accelerators: Includes dedicated hardware engines for encryption/decryption, packet processing, and other performance-critical functions.
  • High-Speed I/O Interfaces: Supports Gigabit Ethernet, PCI Express, and other high-bandwidth interfaces for connectivity to network devices and peripherals.
  • Integrated Security Features: Provides hardware-based security features such as cryptographic acceleration and secure boot.
  • Energy Efficiency: Designed for low power consumption to minimize operating costs and environmental impact.

Benefits

  • High Performance: Delivers superior performance for demanding networking and security workloads.
  • Scalability: Allows for scaling performance by adding more processors or cores.
  • Enhanced Security: Protects network infrastructure and data from threats with integrated security features.
  • Reduced Latency: Minimizes latency for real-time applications such as voice and video.
  • Lower Total Cost of Ownership: Reduces operating costs through energy efficiency and simplified management.

Additional Details

The CN3860-500BG1521-NSP-PR-Y likely operates at a clock speed of 500 MHz. The 'BG1521' likely refers to the package type (BGA, Ball Grid Array) with 1521 pins. The 'NSP' and 'PR' designations might indicate specific configuration options or features. The 'Y' suffix often designates a specific temperature range or qualification level. Detailed specifications, including core count, memory interface, and power consumption, can be found in the Cavium's official datasheets. The processor is designed to offload computationally intensive tasks from the main processor, improving overall system performance and responsiveness.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess