EN
  • EN
  • DE

NE68119-T1-A

Part No NE68119-T1-A
Manufacturer CEL
Catalog RF Transistors (BJT)
Description RF TRANSISTOR NPN SOT-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1.4dB @ 1GHz
Gain 10dB
Maximum Power Dissipation 100mW
Typical Gain (hFE) (Min) 80 @ 7mA, 3V
Maximum Current Collector 65mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 1082919-NE68119-T1-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE68119-T1-A CAD Model

Description

The NE68119-T1-A is a Gallium Arsenide Field Effect Transistor (GaAs FET) from CEL (California Eastern Laboratories). It is designed for low-noise amplifier applications operating in the UHF to microwave frequency range. This transistor offers high gain and low noise figure, making it suitable for use in front-end receivers and various RF applications.

Applications

  • Low-noise amplifiers (LNAs)
  • Wireless communication systems
  • Satellite receivers
  • Radar systems
  • Test and measurement equipment

Features

  • GaAs FET technology
  • Low noise figure (typically 0.7 dB at 2 GHz)
  • High associated gain (typically 12 dB at 2 GHz)
  • High maximum stable gain
  • Surface mount package
  • High cutoff frequency

Benefits

  • Enhanced Receiver Sensitivity: Low noise figure improves the ability to detect weak signals in receiver applications.
  • Improved Signal Amplification: High gain provides significant signal amplification, leading to better performance in RF circuits.
  • Stable Performance: High maximum stable gain ensures stable and reliable operation in amplifier designs.
  • Compact Design: Surface mount package allows for easy integration and compact circuit layouts.
  • Wide Frequency Range: High cutoff frequency enables operation in a broad range of frequencies.

Additional Details

The NE68119-T1-A is fabricated using advanced GaAs technology to achieve superior performance characteristics. It is commonly used as the first stage amplifier in receiver circuits to minimize the overall noise figure of the system. Proper biasing and impedance matching are crucial for achieving optimal performance. The device is available in a surface-mount package, which simplifies the assembly process and reduces parasitic inductance. The NE68119-T1-A is designed to operate at low voltages and currents, making it suitable for battery-powered applications. Its robust design ensures reliable operation in various environmental conditions. The transistor is widely used in communication equipment, radar systems, and test and measurement instruments where high sensitivity and low noise are critical requirements.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess