EN
  • EN
  • DE

CMPT3410 TR

Part No CMPT3410 TR
Manufacturer Central Semiconductor Corp
Catalog RF Transistors (BJT)
Description Bipolar Transistor NPN Low VCE(SAT) 1A 25V 3-Pin SOT-23 Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052684-CMPT3410 TR
Categories RF Transistors(BJT)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMPT3410 TR CAD Model

Description

The CMPT3410 TR is a PNP silicon transistor manufactured by Central Semiconductor Corp. It is designed for low-power amplification and switching applications. It is commonly used in portable devices and other applications where space and power consumption are critical.

Applications

  • Low-noise amplifier stages.
  • Switching circuits in portable devices.
  • Driver stages for small loads.
  • General-purpose amplification.
  • Analog signal processing.

Features

  • Low saturation voltage: Reduces power dissipation.
  • High current gain: Provides excellent amplification.
  • Small SOT-23 package: Allows for high-density mounting on PCBs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved circuit efficiency: Low saturation voltage reduces power loss.
  • Increased amplification: High current gain enhances signal strength.
  • Reduced PCB size: Small package allows for more compact designs.
  • Environmentally friendly: RoHS compliant.
  • High performance in miniature applications.

Additional Details

The CMPT3410 TR features a collector-emitter voltage (VCEO) of -25V and a collector current (IC) of -200mA. The DC current gain (hFE) is typically between 100 and 300. The transition frequency (fT) is typically 250 MHz. The transistor is housed in a SOT-23 package, which is a small surface-mount package commonly used for discrete semiconductors. This makes it suitable for high-density circuit board designs where space is limited. The CMPT3410 is often used in audio amplifiers, switching circuits, and other low-power applications. Its low saturation voltage allows it to switch signals with minimal voltage drop, improving efficiency. The high current gain makes it suitable for amplifying weak signals. The TR suffix indicates that the device is tape and reel packaged for automated assembly.

The transistor is designed for use in automatic insertion equipment. Its specification is optimized for applications requiring low power consumption and small size. It is commonly used in mobile devices and IoT applications.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess