EN
  • EN
  • DE

PS2505-3

Part No PS2505-3
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352046-PS2505-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2505-3 CAD Model

Description

The PS2505-3 is a multi phototransistor coupler manufactured by CEL (California Eastern Laboratories, now Renesas Electronics America). This device provides electrical isolation between input and output circuits, allowing safe and reliable signal transfer. The device is a three-channel optocoupler featuring an infrared LED as its input and a phototransistor as its output for each channel. This configuration allows for a direct current transfer with a high degree of isolation. Because it features three channels, it is useful in applications where multiple signals must be isolated.

Applications:

  • Programmable Logic Controllers (PLCs): Isolating input/output modules where multiple channels are required.
  • Inverter Control: Provides isolation in inverter circuits for motor control and power supplies, particularly where multiple isolated signals are required.
  • Factory Automation: Isolates control signals in automated machinery, protecting sensitive electronics from high voltage surges and noise, while consolidating multiple isolated signals.
  • Power Supplies: Ensures isolation between the primary and secondary sides of power supplies, enhancing safety for multiple circuits.
  • Measurement Equipment: Used for isolating multiple measurement circuits from high-voltage components.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output for all three channels.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output for each channel.
  • Compact Package: Space-saving design for applications needing multiple channels in a small footprint.
  • Low Input Current: Requires minimal input current for operation of each channel, reducing power consumption.
  • High-Speed Switching: Suitable for applications requiring fast signal transmission across all channels.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Enhanced Safety: Protects sensitive electronic components from high-voltage transients and electrical noise across multiple isolated circuits.
  • Improved System Reliability: Reduces the risk of ground loops and electrical interference, enhancing overall system stability for multi-channel applications.
  • Simplified Design: Facilitates the design of isolated circuits, reducing component count and board space compared to using multiple single-channel isolators.
  • Increased Performance: High CTR and fast switching speeds ensure efficient and reliable signal transfer across all channels.
  • Compliance with Standards: Meets industry safety and environmental standards, ensuring regulatory compliance.

Additional Details:

The PS2505-3 optocoupler is typically housed in a DIP (Dual In-Line Package), which simplifies mounting on printed circuit boards. It operates over a wide temperature range. Key specifications include a high isolation voltage (e.g., 5 kVrms), a forward current (IF) rating (e.g., 20 mA), and a collector-emitter voltage (VCEO) rating. The CTR is a key characteristic. The three channels make it useful for three-phase systems or for applications needing redundant or multiple independent isolated signals.

You May Also Be Interested in

Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1750
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess