EN
  • EN
  • DE

PS2701-2

Part No PS2701-2
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HIGH ISOLATION VOLTAGE SOP MULTI PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352168-PS2701-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2701-2 CAD Model

Description

The PS2701-2 is a dual-channel, high-speed Optocoupler manufactured by CEL (California Eastern Laboratories). It is designed for applications where multiple isolated channels are required, providing efficient signal transfer while maintaining electrical isolation between circuits operating at different voltage levels. The dual-channel configuration allows for space-saving designs and simplifies circuit layout.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating multiple input/output signals simultaneously.
  • Inverters: Provides isolation for multiple control signals in inverter circuits used for motor control.
  • Measuring Instruments: Isolates multiple channels of sensitive measurement circuits from high-voltage sections.
  • Power Supplies: Used for multiple feedback isolation and control paths in switched-mode power supplies.
  • FA Networks: Isolates multiple communication lines in factory automation networks, improving system reliability.

Features:

  • Dual-Channel Configuration: Provides two isolated channels in a single package, saving board space.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output circuits.
  • High-Speed Switching: Enables fast data transfer rates, suitable for high-speed applications.
  • Compact Package: Designed for high-density mounting, optimizing board layout.
  • Low Input Current: Reduces power consumption, contributing to energy efficiency.
  • Pb-Free Construction: Compliant with environmental regulations, ensuring eco-friendly operation.

Benefits:

  • Space Saving: Dual-channel design reduces the number of components needed, saving valuable board space.
  • Enhanced Safety: High isolation voltage ensures safety in high-voltage environments.
  • Improved Performance: High-speed switching capabilities allow for faster and more efficient data transmission.
  • Reduced Power Consumption: Low input current minimizes power usage, making it energy-efficient.
  • Environmental Compliance: Pb-free construction ensures compliance with environmental standards.

Additional Details:

The PS2701-2 utilizes LEDs on the input side and phototransistors on the output side for each channel to achieve optical isolation. This configuration allows for independent control and isolation of each channel. Key specifications include a high isolation voltage (typically 5 kVrms or higher), a high current transfer ratio (CTR) for each channel, and a wide operating temperature range. The package type is typically a small outline package (SOP) or similar, designed for surface mount assembly. The PS2701-2 is designed to meet industrial safety standards and is well-suited for applications requiring multiple isolated channels in a compact form factor. Refer to the manufacturer's datasheet for detailed electrical characteristics and specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess