EN
  • EN
  • DE

PS2701Q-1-E3

Part No PS2701Q-1-E3
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352172-PS2701Q-1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2701Q-1-E3 CAD Model

Description

The PS2701Q-1-E3 is a high-reliability, high-speed Optocoupler manufactured by CEL (California Eastern Laboratories). It is designed for applications demanding robust performance and reinforced isolation, providing reliable signal transfer between circuits while maintaining a high degree of electrical insulation. The 'Q' designation typically indicates enhanced quality screening or qualification.

Applications:

  • Industrial Automation: Used for isolating critical control signals in industrial automation systems, enhancing safety and reliability.
  • Power Supplies: Provides reinforced isolation in power supply feedback circuits, protecting sensitive components from high voltages.
  • Medical Equipment: Employed in medical devices where stringent isolation and safety standards are required.
  • Automotive Systems: Used for isolating communication and control signals in automotive electronic control units (ECUs).
  • Inverters: Provides robust isolation in inverter circuits for motor control and power conversion applications.

Features:

  • Reinforced Isolation: Offers a high level of electrical isolation, meeting stringent safety standards for reinforced insulation.
  • High-Speed Switching: Enables fast data transfer rates, suitable for high-speed communication and control applications.
  • Enhanced Quality Screening: Undergoes rigorous testing to ensure high reliability and consistent performance.
  • Compact Package: Designed for high-density mounting, optimizing board space.
  • Low Input Current: Minimizes power consumption, contributing to energy efficiency.
  • Pb-Free Construction: Compliant with environmental regulations, ensuring eco-friendly operation.

Benefits:

  • Enhanced Safety: Provides reinforced isolation, ensuring safety in high-voltage and high-noise environments.
  • Improved Reliability: Enhanced quality screening ensures consistent and dependable performance.
  • Improved Performance: High-speed switching capabilities allow for faster and more efficient data transmission.
  • Space Saving: Compact package design allows for high-density mounting, optimizing board layout.
  • Reduced Power Consumption: Low input current minimizes power usage, reducing overall system power consumption.

Additional Details:

The PS2701Q-1-E3 utilizes an LED on the input side and a phototransistor on the output side to achieve optical isolation. The 'Q' designation indicates enhanced quality and reliability screening. The 'E3' suffix often indicates specific packaging or lead-free compliance details. Key specifications include a high isolation voltage (meeting reinforced insulation requirements), a high current transfer ratio (CTR), and a wide operating temperature range. The package is typically a small outline package (SOP) or similar, designed for surface mount assembly. This optocoupler is specifically designed to meet stringent industrial and safety standards, making it suitable for critical applications. Consult the manufacturer's datasheet for precise electrical characteristics, safety certifications, and application guidelines.

You May Also Be Interested in

Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess