EN
  • EN
  • DE
  • IT

HCPL-4503-020

Part No HCPL-4503-020
Manufacturer Agilent(Hewlett-Packard)
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Single Channel, High Speed Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1179120-HCPL-4503-020
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCPL-4503-020 CAD Model

Description

The HCPL-4503-020 is a high-speed transistor optocoupler from Agilent (formerly Hewlett-Packard). It is designed for high-voltage isolation and high-speed data transmission applications. This optocoupler consists of an AlGaAs LED optically coupled to a high-speed phototransistor.

Applications

  • Digital logic ground isolation
  • Switching power supplies
  • Line receivers
  • Feedback control circuits
  • Telecommunications equipment
  • Microprocessor system interfaces

Features

  • High speed: 1 MBd typical
  • High common mode transient immunity: 10 kV/μs typical
  • Guaranteed performance from 0°C to 70°C
  • Safety approval: UL recognized, CSA approved, VDE approved
  • High isolation voltage: 2500 Vrms
  • Compact 8-pin DIP package

Benefits

  • Provides electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and surges.
  • Enables high-speed data transmission in noisy environments.
  • Offers reliable performance over a wide temperature range.
  • Meets stringent safety standards for various applications.
  • Reduces board space requirements due to its compact package.

Additional Details

The HCPL-4503-020 features a current transfer ratio (CTR) of 19% minimum. It operates from a supply voltage of 4.5V to 5.5V. The input diode forward voltage is typically 1.3V, and the output transistor collector-emitter breakdown voltage is 20V. The propagation delay time is typically 0.4 μs. The device is RoHS compliant.

The high common mode transient immunity of 10 kV/μs makes this optocoupler suitable for applications where noise and voltage transients are present. The wide operating temperature range ensures reliable performance in industrial environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV DARL W/BASE 8SOIC
Lowest to $1.2610
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SOIC
Lowest to $0.2552
Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $1.7220
Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 8DIP
Lowest to $0.8228
Broadcom Limited
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4SMD
Lowest to $0.4927
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.4193

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess