Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352175-PS2702-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2702-2 CAD Model

Description

The PS2702-2 is a dual-channel Optocoupler manufactured by CEL (California Eastern Laboratories), designed for applications requiring simultaneous isolation of two independent signals. It offers high isolation voltage and is suitable for a variety of industrial and commercial applications. The dual-channel configuration allows for space-saving designs and simplified circuit layouts.

Applications:

  • Power Supplies: Used for isolating multiple feedback signals in switched-mode power supplies.
  • Motor Control: Provides isolation for multiple control lines in motor drive circuits.
  • Industrial Automation: Isolates multiple input/output signals in industrial control systems.
  • Communication Interfaces: Used for isolating multiple data lines in communication equipment, preventing ground loops.
  • Medical Equipment: Employed in medical devices where multiple isolated channels are required for patient safety.

Features:

  • Dual-Channel Configuration: Provides two isolated channels in a single package, saving board space.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output circuits.
  • Compact Package: Designed for high-density mounting, optimizing board layout.
  • High CTR (Current Transfer Ratio): Ensures efficient signal transfer with minimal signal degradation in both channels.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Space Saving: Dual-channel design reduces the number of components needed, saving valuable board space.
  • Enhanced Safety: High isolation voltage provides protection against high-voltage hazards.
  • Improved Reliability: Robust design ensures reliable performance in demanding applications.
  • Efficient Signal Transfer: High CTR ensures accurate and efficient signal transmission for both channels.
  • Simplified Circuit Design: Dual channels simplify circuit layout and reduce component count.

Additional Details:

The PS2702-2 utilizes LEDs on the input side and phototransistors on the output side for each channel to achieve optical isolation. Key specifications include a high isolation voltage (typically 5 kVrms or higher), a specified current transfer ratio (CTR) for each channel, and a defined operating temperature range. The package type is typically a small outline package (SOP) suitable for surface mount assembly. This optocoupler is well-suited for applications requiring multiple isolated channels in a compact form factor. Refer to the manufacturer's datasheet for precise electrical characteristics, safety certifications, and application guidelines.

You May Also Be Interested in

ON Semiconductor
Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Need more? Email Us
ECAD model for FOD2741CV
Broadcom Limited
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $3.3546
ECAD model for HCPL-M454
ON Semiconductor
4-PIN PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANSISTOR 4SMD
Need more? Email Us
ECAD model for H11A817S
Renesas Electronics America
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.3744
ECAD model for PS2561DL1-1Y-A
Broadcom Limited
Low Input Current, High Gain Optocouplers | OPTOISO 5KV DARL W/BASE 8SMD
Lowest to $2.2329
ECAD model for HCNW139-300E
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Need more? Email Us
ECAD model for FOD2743BT
ON Semiconductor
PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for MCT2SR2M
ON Semiconductor
Industry Standard Single Channel 6 Pin DIP Optocoupler | TRANSISTOR OPTOISOLATOR
Need more? Email Us
ECAD model for MCT270
Vishay
High Speed Optocoupler, 1 Mbd, 15 kV/μs CMR, Transistor Output
Lowest to $2.0328
ECAD model for SFH6345-X007

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6543 $58.8870
210+ $0.5368 $112.7280
325+ $0.5201 $169.0325
450+ $0.5033 $226.4850
580+ $0.4865 $282.1700
775+ $0.4362 $338.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,518 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention