Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 21nC @ 10V
Max Input Capacitance 460pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 50W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031106-STD10NF10T4
Family Name STD10NF10
Introduction Date September 09, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian STD10NF10T4 CAD Model

Description

STMicroelectronics STD10NF10T4 N-Channel MOSFET

The STD10NF10T4 is a high-performance N-Channel MOSFET from STMicroelectronics, renowned for its efficiency and reliability in a wide range of electronic applications. This power MOSFET is designed using STMicroelectronics' advanced STripFET™ technology, which provides superior on-state resistance and switching performance, making it an ideal choice for high-efficiency power management tasks.

Key Features

  • Low On-Resistance: The STD10NF10T4 boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of 10 A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • High Switching Speed: The device's fast switching speed ensures minimal power loss during the transition from on to off states and vice versa, contributing to the efficiency of the entire system.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under extreme conditions.
  • Low Threshold Voltage: The low gate threshold voltage allows for easy drive and operation at lower voltages, broadening its application scope.

Applications

The STD10NF10T4 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Control Circuits
  • Power Management Functions
  • Automotive and Industrial Systems

Package and Quality

Enclosed in a TO-252 (DPAK) package, the STD10NF10T4 is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. STMicroelectronics' commitment to quality ensures that each device meets stringent standards, providing a reliable solution for your power management needs.

Whether you're designing a sophisticated industrial system or a compact consumer electronic device, the STD10NF10T4 from STMicroelectronics is a solid choice for a high-performance N-Channel MOSFET that delivers both power and efficiency.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
Vishay
Lowest to $0.4949
ECAD model for SST215
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6193 $52.6405
200+ $0.5081 $101.6200
305+ $0.4923 $150.1515
420+ $0.4764 $200.0880
545+ $0.4605 $250.9725
730+ $0.4129 $301.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention