Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352185-PS2705-1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2705-1-E3 CAD Model

Description

The PS2705-1-E3 is a single-channel optocoupler manufactured by CEL (California Eastern Laboratories). This device provides electrical isolation between input and output circuits, featuring a high-speed response for applications requiring fast signal transfer. It is often used in digital interface applications, offering reliable isolation and noise immunity.

Applications

  • High-Speed Digital Interfaces: Isolation in data transmission systems.
  • Microprocessor Systems: Isolates microprocessors from peripheral devices.
  • Programmable Logic Controllers (PLCs): High-speed isolation in input/output modules.
  • Inverters: Provides isolation in high-speed control circuits.
  • Power Supplies: Isolation in feedback and control loops where fast response is needed.

Features

  • High-Speed Operation: Fast switching speeds for digital signal transmission.
  • High Isolation Voltage: Robust protection against voltage transients.
  • Surface Mount Package: Facilitates automated assembly.
  • Compact Design: Saves board space.
  • Operating Temperature Range: Suitable for industrial environments.

Benefits

  • Enhanced Safety: Protects against electrical shock and equipment damage.
  • Improved Signal Integrity: Reduces noise and interference in high-speed signal paths.
  • Increased System Reliability: Protects sensitive circuits from voltage spikes and surges.
  • Simplified Design: Enables easier integration into digital systems.
  • Reduced Board Space: Compact package optimizes PCB layout.

Additional Details

The PS2705 series utilizes an LED as the input light source and a high-speed phototransistor on the output side to facilitate signal transfer across the isolation barrier. The '1' in the part number indicates it's a single-channel device. The 'E3' likely denotes a specific packaging option or enhanced electrical characteristic. The key distinguishing feature is its optimized design for high-speed switching applications.

The current transfer ratio (CTR) and propagation delay are critical parameters for high-speed optocouplers. Designers must consult the datasheet for the specific values to ensure compatibility with their digital signal requirements. The isolation voltage is also a key specification for safety. The operating temperature range will also determine suitability for different applications.

Proper termination techniques and careful PCB layout are essential for minimizing signal reflections and ensuring optimal performance in high-speed applications. CEL's datasheets and application notes provide valuable guidance on designing with the PS2705-1-E3.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $0.6793
ECAD model for MCT5211M
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
Lowest to $0.1837
ECAD model for SFH615A-2X009T
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Lowest to $0.3664
ECAD model for HCPL-814-00AE
Sharp Microelectronics
Need more? Email Us
ECAD model for PC111A
Fairchild/ON Semiconductor
OPTOISO 5KV TRANS W/BASE 8SMD
Need more? Email Us
ECAD model for HCPL4503SM
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Need more? Email Us
ECAD model for HCNW4562-500E
Sharp Microelectronics
OPTOISO 2.5KV 4CH TRANS 16SOIC
Need more? Email Us
ECAD model for PC3Q67QJ000F
Fairchild/ON Semiconductor
OPTOISOLTR 7.5KV PHOTO FET 6-DIP
Need more? Email Us
ECAD model for H11F3VM
Sharp Microelectronics
OPTOISOLTR 5KV TRANSISTOR 8-DIP
Lowest to $2.2819
ECAD model for PC957L0NSZ0F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2802 $65.8470
565+ $0.2300 $129.9500
875+ $0.2228 $194.9500
1,200+ $0.2157 $258.8400
1,555+ $0.2084 $324.0620
2,080+ $0.1868 $388.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 470 pieces
MOQ: 235 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention