EN
  • EN
  • DE

PS7241E-1A-E3

Part No PS7241E-1A-E3
Manufacturer CEL
Catalog Solid State Relays
Description NECs 4-PIN SOP 400 V BREAK DOWN VOLTAGE 1-CH OPTICALLY COUPLED MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer CEL
Win Source Part Number 352330-PS7241E-1A-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS7241E-1A-E3 CAD Model

Description

The PS7241E-1A-E3 is a solid-state relay (SSR) manufactured by CEL (California Eastern Laboratories). This device is designed for applications requiring high levels of electrical isolation between control and load circuits, contributing to safety and preventing interference. The 'E' designation often indicates specific performance characteristics or improved features compared to similar models.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems for switching various loads such as motors, heaters, and lighting.
  • Instrumentation: Incorporated into test and measurement equipment to provide isolated switching of signals, ensuring accurate readings.
  • Medical Devices: Employed in medical equipment where electrical isolation is critical for patient safety, such as patient monitoring systems and diagnostic equipment.
  • Telecommunications: Utilized in telecommunication systems for switching signals and isolating sensitive circuits from power surges or other electrical disturbances.
  • Security Systems: Integrated into security systems for reliable switching of alarm signals and control of access control devices.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Low Input Current: Requires minimal current to activate, making it compatible with a wide range of control signals, including microcontroller outputs.
  • Zero-Cross Switching: Reduces electromagnetic interference (EMI) by switching the load at or near the zero-crossing point of the AC voltage waveform.
  • Compact Size: Allows for high-density mounting on printed circuit boards (PCBs), saving valuable board space.
  • Surface Mount Package: Facilitates automated assembly using surface mount technology (SMT).

Benefits

  • Enhanced Safety: High isolation voltage protects control circuitry and personnel from hazardous voltages.
  • Increased Reliability: Solid-state design eliminates mechanical contacts, resulting in a longer lifespan and reduced maintenance compared to electromechanical relays.
  • Reduced EMI: Zero-cross switching minimizes electrical noise, improving system performance and reducing interference with other electronic devices.
  • Simplified Design: Compact size and low input current simplify circuit design and reduce board space requirements.
  • Improved Performance: Faster switching speeds and reduced bounce compared to electromechanical relays.

Additional Details

The PS7241E-1A-E3 is typically available in a surface-mount package. Detailed specifications include input voltage range, output voltage and current ratings, isolation voltage, and operating temperature range. Consult the manufacturer's datasheet for specific performance characteristics and application guidelines. The 'E3' suffix may indicate specific environmental compliance or packaging options. The internal LED indicates relay status.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess