EN
  • EN
  • DE
  • IT

24LC64

Part No 24LC64
Manufacturer Microchip Technology
Catalog Hard To Find
Description 64K I 2 C ™ CMOS Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123256-24LC64
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Communications & Networking, Automotive
Ultra Librarian 3D Model Ultra Librarian 24LC64 CAD Model

Description

Microchip Technology 24LC64 EEPROM

The 24LC64 is a 64 Kbit Electrically Erasable PROM (EEPROM) module from the renowned manufacturer, Microchip Technology. This high-quality memory chip offers a robust storage solution for applications that require low-power and high endurance data storage capabilities.

Designed with versatility in mind, the 24LC64 operates across a voltage range of 2.5V to 5.5V, making it suitable for a wide array of applications, from industrial control systems to consumer electronics. The device utilizes the I²C (Inter-Integrated Circuit) serial interface for communication, supporting a data transfer rate of up to 400 kHz, which ensures efficient and rapid data access.

One of the key features of the 24LC64 is its 8-byte page write buffer, which allows for faster write operations by writing multiple bytes in a single cycle. This is particularly beneficial in applications where data logging or frequent updates are necessary. Furthermore, the EEPROM has a self-timed erase/write cycle, eliminating the need for complex programming algorithms and ensuring ease of use.

The 24LC64 also boasts a high reliability, with an endurance of one million write cycles and a data retention period of over 200 years. This durability is critical for applications where data integrity over extended periods is paramount. Additionally, the device includes built-in error correction functionality, which further enhances its reliability.

For designers and engineers looking to incorporate the 24LC64 into their systems, Microchip Technology provides extensive support in the form of datasheets, technical documentation, and application notes. The chip is available in several package options, including the standard 8-pin PDIP, SOIC, TSSOP, and MSOP, providing flexibility for different PCB layouts and space requirements.

In summary, the Microchip Technology 24LC64 EEPROM is a high-performance, reliable memory solution that is well-suited for a variety of applications requiring long-term data storage with low power consumption and high endurance. Its user-friendly interface and robust feature set make it an ideal choice for designers looking to enhance their products with dependable memory storage.

You May Also Be Interested in

Wing Shing Computer Components
NPN EPITAXIAL SILICON TRANSISTOR (LOW FREQUENCY POWER AMPLIFIER)
Need more? Email Us
NXP / Nexperia
Octal D-type flip-flop with reset; positive-edge trigger
Need more? Email Us
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $13.9373
National Semiconductor (TI)
Dual 4-Line to 1-Line Data Selectors/Multiplexers
Need more? Email Us
Analog Devices Inc.
Embedded Processor | IC DSP CONTROLLER 6MBIT 625 BGA
Need more? Email Us
Analog Devices Inc.
14-Bit, 80 MSPS/105 MSPS/125 MSPS, 1.8 V Analog-to-Digital Converter
Lowest to $68.9296
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $3.9351
NXP / Nexperia
20-bit registered driver with inverted register enable and 30ohm termination resistors 3-State
Lowest to $13.6022
Texas Instruments
16-BIT, 2 MSPS, UNIPOLAR INPUT, MICRO POWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE AND REFERENCE | IC ADC 16BIT SAR 48TQFP
Lowest to $87.0316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess