EN
  • EN
  • DE

AC327755

Part No AC327755
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description PIC32 AUDIO CODEC DAUGHTER CARD / AK7755 CODEC Audio Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Audio
Function CODEC
Utilized IC / Part AK7755
Supplied Contents Board(s)
Base Product Number AC327755
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1194876-AC327755
Ultra Librarian 3D Model Ultra Librarian AC327755 CAD Model

Description

The Microchip Technology AC327755 is a state-of-the-art microcontroller (MCU) that serves as a powerful and versatile core for a wide range of electronic applications. Designed with a focus on efficiency and performance, this product is ideal for designers looking to push the boundaries of what's possible in embedded systems.

Key Features

  • Advanced Core: At the heart of the AC327755 is a high-performance processing core, capable of executing complex instructions with speed and precision. This makes it suitable for demanding applications that require real-time processing and multitasking.
  • Memory Capabilities: The device comes with ample memory resources, including high-speed RAM for efficient data handling and non-volatile flash memory for secure code storage. This combination ensures smooth operation and reliable storage of critical application code.
  • Connectivity Options: With a range of connectivity options, the AC327755 is designed to interface seamlessly with other devices. It supports various communication protocols, allowing for easy integration into existing systems and networks.
  • Low Power Consumption: Energy efficiency is a hallmark of the AC327755, making it an excellent choice for battery-powered or energy-sensitive applications. Its power management features enable extended operation periods while minimizing power waste.
  • Robust Security: Security is a top priority for modern MCUs, and the AC327755 addresses this need with built-in security features. These measures protect against unauthorized access and ensure the integrity of the system's operation.
  • Development Support: Microchip Technology provides comprehensive development support for the AC327755, including software libraries, development tools, and reference designs. This ecosystem helps accelerate the design process and reduce time-to-market for products built around this MCU.

Applications

The versatility of the AC327755 makes it suitable for a wide array of applications, including industrial automation, consumer electronics, automotive systems, and IoT devices. Its robust feature set ensures it can meet the needs of complex and sophisticated electronic systems.

Conclusion

The Microchip Technology AC327755 represents a leap forward in microcontroller design, offering the perfect blend of performance, efficiency, and security. Whether you are developing the next generation of smart devices or looking to enhance existing systems, the AC327755 provides the reliability and capabilities needed to succeed in the competitive tech landscape.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess