EN
  • EN
  • DE

THC63DV151

Part No THC63DV151
Manufacturer CEL
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Serializers,Deserializers
Manufacturer CEL
Win Source Part Number 216946-THC63DV151
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THC63DV151 CAD Model

Description

The CEL THC63DV151 is a high-speed serial transmitter typically used in flat panel display applications. This device converts parallel data into a high-speed serial data stream for transmission over a single cable, thus reducing the number of wires required and simplifying system design. It's generally paired with a receiver on the display side to reconstruct the original parallel data. It's commonly used in LVDS (Low-Voltage Differential Signaling) applications.

Applications:

  • LCD monitors
  • LCD TVs
  • Laptop displays
  • Projectors
  • Other flat panel display systems
  • Automotive displays

Features:

  • High-speed serial transmission
  • Parallel-to-serial data conversion
  • Low power consumption
  • Reduced cable count
  • VESA compliant (likely)
  • Supports high resolutions

Benefits:

  • Simplified system design
  • Reduced cable cost and complexity
  • Improved signal integrity
  • Lower power consumption
  • High-resolution display support
  • Reduced EMI (Electromagnetic Interference)

The THC63DV151 allows the transmission of high-resolution video data over a significantly reduced cable structure, which minimizes electromagnetic interference (EMI) and improves overall system performance. Its low power consumption makes it suitable for battery-powered devices, like laptops and tablets. The device works by accepting parallel data from a video source (e.g., GPU) and converting it into a serial data stream for transmission. A matching receiver chip at the display reconstructs the parallel data. This contributes to a cleaner, more reliable signal transmission and contributes to the design of slimmer, more efficient display systems. Given that it's designed for high-speed data transfer, it will also have some form of clock data recovery (CDR) integrated into the device. It is a transmitter, and will therefore need to pair with a compatible receiver to form a complete data transmission system.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
Analog Devices Inc.
ADI
Lowest to $26.4642
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess