Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Series UPC2798GR
Packaging Bulk
Part Status Obsolete
RF Type QAM
Frequency 30MHz ~ 250MHz
Number of Mixers 1
Gain 74dB
Noise Figure 9dB
Secondary Attributes Down Converter
Current - Supply 45mA
Voltage - Supply 4.5 V ~ 5.5 V
Case 20-SSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Win Source Part Number UPC2798GR-A-390429
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2798GR CAD Model

Description

The CEL electronic component with Win Source Part Number UPC2798GR-A-390429 is a high-performance RF amplifier with a frequency range of 30MHz to 250MHz and a gain of 74dB.

  • Secondary Attribute: down converter
  • Status: obsolete
  • Supply and Demand Status: balanced

You May Also Be Interested in

Analog Devices Inc.
IC MIXER 2GHZ-14GHZ 12QFN / RF Mixer IC Radar 2GHz ~ 14GHz 12-QFN (3x2)
Lowest to $82.9349
ECAD model for LTC5548IUDB#TRPBF
M85
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
ECAD model for M85
Analog Devices Inc.
Up/Down Conv Mixer 3V 975MHz/2.05GHz 8-Pin LFCSP EP / LF to 4 GHz High Linearity Y-Mixer
Lowest to $4.7273
ECAD model for ADL5350ACPZ
M6R
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
ECAD model for M6R
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
ECAD model for M79HC
Hittite
HIGH IP3 DUAL DOWNCONVERTER SMT,
Need more? Email Us
ECAD model for HMC683LP6CETR
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Lowest to $565.0150
ECAD model for HMC264LM3
MACOM Technology Solutions
MMIC MIXER
Need more? Email Us
ECAD model for MAMX-011074-TR0500
Hittite
HMC1063 - GAAS MMIC I/Q MIXER, 2
Need more? Email Us
ECAD model for HMC1063LP3ETR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8205 $67.4870
33+ $3.9553 $130.5249
51+ $3.8319 $195.4269
70+ $3.7081 $259.5670
91+ $3.5846 $326.1986
121+ $3.2137 $388.8577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,100 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention