EN
  • EN
  • DE

UPG2030TB-E3

Part No UPG2030TB-E3
Manufacturer CEL
Catalog RF Switches
Description NECs 1W L, S-BAND SPDT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Switches
Manufacturer CEL
Win Source Part Number 406598-UPG2030TB-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2030TB-E3 CAD Model

Description

The UPG2030TB-E3 is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by CEL (California Eastern Laboratories). This switch is designed for high-frequency applications, offering low insertion loss and high isolation, making it suitable for various wireless communication systems and test equipment. The E3 suffix indicates a specific environmental compliance or packaging detail.

Applications:

  • Wireless LAN (WLAN): Used in Wi-Fi routers and access points for antenna diversity and signal path switching.
  • Cellular Communication Systems: Employed in mobile devices and base stations for band switching and antenna selection.
  • Test and Measurement Equipment: Utilized in signal generators, spectrum analyzers, and network analyzers for RF signal routing.
  • Bluetooth Devices: Integrated into Bluetooth modules for antenna switching.

Features:

  • SPDT Configuration: Offers flexible signal routing options.
  • GaAs MMIC Technology: Provides excellent high-frequency performance and low power consumption.
  • Low Insertion Loss: Minimizes signal attenuation for improved signal integrity.
  • High Isolation: Reduces signal leakage between ports, minimizing interference.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards.
  • Positive Control Voltage: Simplifies control circuit design.

Benefits:

  • Improved Signal Quality: Low insertion loss and high isolation ensure better signal quality and reduced interference.
  • Enhanced System Performance: High-frequency capabilities ensure optimal operation in wireless systems.
  • Simplified Design: The surface mount package and positive control voltage simplify the design and manufacturing process.
  • Cost-Effective Solution: The combination of performance and ease of use makes it a cost-effective choice.

Additional Details:

The UPG2030TB-E3 is designed to operate across a broad frequency range, commonly from DC up to several GHz, allowing it to be implemented across various wireless communication standards. Its compact size and low power consumption make it ideal for portable and battery-powered devices. Control of the switch is achieved through a positive voltage, streamlining control circuitry design. Datasheets will provide precise operating frequencies, voltage requirements, and key performance characteristics. This switch presents a reliable and efficient solution for RF signal routing in demanding wireless environments.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 12GHZ 24QFN / RF Switch IC General Purpose SPDT 12 GHz 50Ohm 24-QFN (4x4)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Analog Devices Inc.
IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Lowest to $54.4311
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Analog Devices Inc.
IC RF SWITCH 8GHZ 16QFN / RF Switch IC VSAT 8 GHz 50Ohm 16-QFN (3x3)
Lowest to $31.2813

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2569 $58.6794
63+ $1.8515 $116.6445
97+ $1.7937 $173.9889
134+ $1.7360 $232.6240
173+ $1.6782 $290.3286
231+ $1.5050 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess