EN
  • EN
  • DE

MAX3241ECTJ+

Part No MAX3241ECTJ+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 32TQFN / 3/5 Transceiver Full RS232 32-TQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 32-WQFN Exposed Pad
Supplier Device Package 32-TQFN (7x7)
Base Product Number MAX3241
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names Q10329163,2156-MAX3241ECTJ+,175-MAX3241ECTJ+,MAXMAXMAX3241ECTJ+,MAX3241ECTJ+-CRL
Standard Package 43
Win Source Part Number 1075271-MAX3241ECTJ+
Ultra Librarian 3D Model Ultra Librarian MAX3241ECTJ+ CAD Model

Description

Maxim Integrated MAX3241ECTJ+ Overview

The Maxim Integrated MAX3241ECTJ+ is a high-performance, 3V to 5.5V, low-power, up to 1Mbps, true RS-232 transceiver with auto-shutdown and auto-on features. This integrated circuit is designed to meet the stringent requirements of EIA/TIA-232 communication standards while operating at a lower voltage and with reduced power consumption, making it an ideal choice for portable and power-sensitive applications.

Key Features

  • Supply Voltage Range: The device operates from a single 3V to 5.5V power supply, providing design flexibility for various system voltage requirements.
  • Data Rate: Supports data rates up to 1Mbps, ensuring compatibility with high-speed data communication protocols.
  • Low Power Consumption: The MAX3241ECTJ+ is optimized for low-power operation, which is critical for battery-powered devices, reducing the overall power consumption of the system.
  • Auto-Shutdown and Auto-On: These features contribute to the low-power operation by automatically entering a shutdown mode when the RS-232 cable is disconnected or the connected peripherals are turned off, and automatically resuming normal operation when a valid transition is detected.
  • Integrated Charge Pump: The built-in charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from a single low-voltage supply, eliminating the need for additional power supplies.
  • Electrostatic Discharge (ESD) Protection: The device includes ESD protection circuitry, which guards the transceiver against electrostatic discharges, ensuring robust performance in harsh environments.
  • Package: Available in a compact 32-pin TQFN package, the MAX3241ECTJ+ saves valuable board space in space-constrained applications.

Applications

  • Notebook, Subnotebook, and Palmtop Computers
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals
  • Data Cable Applications

The MAX3241ECTJ+ from Maxim Integrated is a versatile RS-232 transceiver that combines high data rate capabilities with low-power operation and robust protection features, making it an excellent choice for designers looking to enhance communication efficiency while minimizing power usage in their portable and handheld devices.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.0295
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess