EN
  • EN
  • DE

2N3906U

Part No 2N3906U
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 40V 0.2A 3-Pin USM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Central Semiconductor Corp
Win Source Part Number 153049-2N3906U
Popularity Low
Supply and Demand Status Balance
Family Name 2N3906U
Introduction Date December 01, 1997
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 2N3906U CAD Model

Description

2N3906U

Designed for optimal performance, the 2N3906U is another variant of PNP BJT tailored for low-power general-purpose applications. It shares similarities with the 2N3906 family, offering reliable operation across diverse circuits.

  • Features and Benefits<ul>
  • Collector Current: 200 mA
  • Low Power Consumption
  • High Efficiency
  • Compact and Durable Package
  • Applications/Projects<ul>
  • General Switching
  • Amplification Stages
  • Remote Controls
  • Electronic Puzzles
  • Additional Details<p>The 2N3906U is housed in a small packaging form, ensuring easy placement on PCB boards. It maintains excellent performance in both prototyping and fully developed circuits.

  • You May Also Be Interested in

    STMicroelectronics
    HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
    Lowest to $0.5735
    Central Semiconductor Corp
    POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
    Need more? Email Us
    Diodes Incorporated
    TRANS PNP 25V 3A E-LINE
    Need more? Email Us
    Central Semiconductor Corp
    POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
    Lowest to $0.8166
    ON Semiconductor
    16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
    Lowest to $4.0559
    Fairchild/ON Semiconductor
    High Voltage Color Display Horizontal Deflection Output
    Need more? Email Us
    Diodes Incorporated
    TRANS NPN 80V 1A SOT89-3
    Lowest to $0.2069
    ON Semiconductor
    POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
    Lowest to $4.1385
    Diodes Incorporated
    TRANS PNP 200V 1A E-LINE
    Need more? Email Us

    Top Sellers

    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $7.4300
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    2,315+ $0.0216 $50.0040
    5,620+ $0.0178 $100.0360
    8,725+ $0.0172 $150.0700
    11,980+ $0.0167 $200.0660
    15,530+ $0.0161 $250.0330
    20,835+ $0.0144 $300.0240
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 3,620 pieces
    MOQ: 2315 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess