EN
  • EN
  • DE

CMPTA44

Part No CMPTA44
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description NPN SILICON EXTREMELY HIGH VOLTAGE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162439-CMPTA44
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CMPTA44 CAD Model

Description

The CMPTA44 is a silicon PNP bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. Manufactured by Central Semiconductor Corp, it's a complementary part to the CMPT4401 (NPN transistor). This transistor is commonly used in a variety of electronic circuits due to its reliable performance and versatile characteristics. The CMPTA44 is housed in a small surface-mount package, making it suitable for high-density circuit board designs.

Applications:

  • General-purpose amplification: Used in amplifier circuits to boost the signal strength.
  • Switching circuits: Employed as a switch to control current flow in electronic devices.
  • Signal processing: Utilized in circuits that process and manipulate electronic signals.
  • Driver circuits: Drives larger loads, such as relays and LEDs.
  • Complementary circuitry: Often used in conjunction with NPN transistors like the CMPT4401 in push-pull amplifiers and other complementary designs.

Features:

  • PNP Polarity: The transistor is a PNP type, making it suitable for applications requiring a PNP transistor.
  • Low Saturation Voltage: Ensures efficient switching performance with minimal voltage drop.
  • High Current Gain (hFE): Provides significant amplification of the base current, enhancing the transistor's gain capabilities.
  • Surface Mount Package: The SOT-23 package allows for automated assembly and compact circuit designs.
  • Lead-Free Finish: Compliant with environmental standards, ensuring the device is free from hazardous substances.

Benefits:

  • Versatile Application: Suitable for a broad range of applications due to its general-purpose design.
  • Efficient Switching: Low saturation voltage enables efficient and rapid switching performance.
  • High Gain: Provides substantial signal amplification, improving circuit sensitivity and performance.
  • Compact Design: The small SOT-23 package is ideal for space-constrained applications.
  • Reliable Performance: Central Semiconductor Corp is known for producing high-quality, reliable components.

Additional Details:

The CMPTA44 transistor has a collector-emitter voltage (VCEO) rating that ensures it can handle a specific voltage range without breakdown. Its collector current (IC) rating indicates the maximum current it can safely handle. The power dissipation rating specifies the maximum power the transistor can dissipate without exceeding its thermal limits. The operating and storage temperature ranges are also important considerations for ensuring the transistor's reliability in different environments. The typical DC current gain (hFE) is an important parameter to consider when designing amplifier circuits. The CMPTA44 is often used in complementary designs with the CMPT4401. This part is typically supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess