EN
  • EN
  • DE

CZTA44

Part No CZTA44
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description NPN SILICON EXTREMELY HIGH VOLTAGE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1166030-CZTA44
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CZTA44 CAD Model

Description

The CZTA44 is a high-voltage NPN bipolar junction transistor (BJT) manufactured by Central Semiconductor Corp. It is designed for high-voltage switching and amplification applications.

Applications

  • High-Voltage Switching: Used in circuits that require switching of high voltages, such as in power supplies and inverters.
  • High-Voltage Amplification: Amplifies signals in applications where high voltage levels are involved.
  • Linear Amplification: Can be used for linear amplification purposes.
  • Voltage Regulators: Used in voltage regulator circuits to control and maintain stable voltage levels.
  • Power Supplies: Used in power supply circuits for switching and voltage regulation.

Features

  • NPN Transistor: NPN polarity for switching and amplification.
  • High Collector-Emitter Voltage (VCEO): High VCEO rating allows for use in high-voltage applications.
  • High Current Gain (hFE): High current gain enables efficient switching and amplification.
  • Low Saturation Voltage: Low collector-emitter saturation voltage for efficient switching performance.
  • TO-92 Package: Compact TO-92 package for easy integration into electronic circuits.

Benefits

  • Efficient High-Voltage Switching: Provides efficient switching performance at high voltage levels.
  • High Amplification: Delivers high current amplification, enabling efficient amplification of signals at high voltage levels.
  • Versatile Applications: Suitable for a wide range of high-voltage switching and amplification applications.
  • Simple Implementation: Easy to implement in electronic circuits with standard components.
  • Cost-Effective Solution: Provides a cost-effective solution for high-voltage switching and amplification requirements.

Additional Details

The CZTA44 transistor is available in a TO-92 package. The collector-emitter voltage (VCEO) is typically rated at 400V, and the collector current (IC) is rated up to 300mA. The power dissipation is around 625mW. The operating temperature range is generally from -65°C to +150°C. When using the CZTA44, it's crucial to consider the maximum ratings and operating conditions to ensure reliable operation. Refer to the manufacturer's datasheet for precise specifications and application guidelines. Key parameters include the DC current gain, saturation voltages, and breakdown voltages.

The CZTA44 is a reliable and widely used transistor for applications needing high-voltage switching or amplification. Its electrical characteristics make it suitable for various professional and hobbyist applications.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7586 $60.6880
190+ $0.6225 $118.2750
290+ $0.6031 $174.8990
400+ $0.5837 $233.4800
515+ $0.5641 $290.5115
690+ $0.5058 $349.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess