The BAS21TPT is a high-speed switching diode manufactured by Chenmko. It is designed for applications that require fast switching speeds and low capacitance. The diode is commonly used in various electronic circuits such as high-speed switching, general rectification, and protection circuits.
Applications:
- High-Speed Switching
- General Rectification
- Protection Circuits
- Signal Processing
- Voltage Clamping
Features:
- High Switching Speed: Fast reverse recovery time for high-frequency applications.
- Low Capacitance: Minimizes signal distortion in high-speed circuits.
- Small Package Size: Suitable for space-constrained applications.
- High Reliability: Robust construction for reliable performance.
- Surface Mount Device (SMD): Designed for automated assembly processes.
Benefits:
- Improved Performance: Enables fast switching speeds, enhancing circuit performance.
- Reduced Signal Distortion: Low capacitance minimizes signal degradation.
- Compact Design: Allows for high-density board designs.
- Reliable Operation: Ensures stable and consistent performance in various conditions.
- Cost-Effective: Provides a reliable solution at a competitive price.
Technical Specifications:
The BAS21TPT has a maximum reverse voltage (VR) of 200V, a maximum forward current (IF) of 250mA, and a reverse recovery time (trr) of typically 50 ns. The forward voltage (VF) is approximately 1.0V at IF = 100mA. The total capacitance is around 2 pF. The diode is available in a SOD-523 package. The operating temperature range is typically from -65°C to +150°C.
The BAS21TPT is a versatile diode designed for optimal performance in high-speed switching and signal processing circuits. Its combination of fast switching speed, low capacitance, and small size makes it a good choice for numerous applications requiring efficient and reliable diode performance.