Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831223-MMPZ5225BPT
Ultra Librarian 3D Model Ultra Librarian MMPZ5225BPT CAD Model

Description

The MMPZ5225BPT is a Zener diode manufactured by Chenmko. This diode is designed to provide a stable reference voltage for circuit protection and voltage regulation applications. Its small size and reliable performance make it suitable for a wide range of electronic devices.

Applications:

  • Voltage Regulation: Used in circuits to maintain a constant output voltage despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive electronic components from damage due to voltage spikes or surges.
  • Clipping Circuits: Shapes waveforms by limiting the voltage to a specific level.
  • Voltage Shifting: Shifts the voltage level of a signal to a desired range.
  • Reference Voltage: Provides a stable voltage reference for various electronic circuits.

Features:

  • Precise Zener Voltage: Provides a stable and accurate reference voltage.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying current conditions.
  • Small Package Size: Allows for high-density circuit designs.
  • High Surge Capability: Provides protection against transient voltage surges.
  • RoHS Compliant: Environmentally friendly and meets regulatory requirements.

Benefits:

  • Stable Voltage Regulation: Maintains a constant output voltage, ensuring reliable circuit operation.
  • Effective Overvoltage Protection: Protects sensitive components from damage, improving system reliability.
  • Compact Design: Small package size allows for miniaturization of electronic devices.
  • Reliable Performance: Ensures consistent and reliable operation in various applications.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Technical Specifications: The MMPZ5225BPT features a Zener voltage of approximately 3.0V. Consult the manufacturer's datasheet for precise specifications regarding Zener voltage tolerance, dynamic impedance, and power dissipation.

You May Also Be Interested in

Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention