EN
  • EN
  • DE

CS51311GDR14

Part No CS51311GDR14
Manufacturer Cherry Semiconductor Corporation
Catalog END - OF - LIFE
Description Synchronous CPU Buck Controller for 12V and 5V Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cherry Semiconductor Corporation
Win Source Part Number 1163260-CS51311GDR14
Manufacturer Homepage www.cherrycorp.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS51311GDR14 CAD Model

Description

The CS51311GDR14 is a monolithic Buck regulator produced by Cherry Semiconductor Corporation (now part of Onsemi). It's designed to deliver a cost-effective solution for step-down (buck) voltage regulation. This regulator integrates a high-side N-channel MOSFET, which minimizes external component count and simplifies the design. It's particularly suitable for applications requiring efficient power conversion from a higher voltage source to a lower voltage.

Applications:

  • Automotive Systems: Powering automotive ECUs (Engine Control Units) and other electronic modules.
  • Industrial Control Systems: Providing regulated voltage for industrial automation equipment.
  • Distributed Power Systems: Point-of-load regulation in various electronic systems.
  • Set-Top Boxes: Supplying power to the internal components of set-top boxes.
  • Networking Equipment: Regulating voltage for routers, switches, and other networking devices.

Features:

  • Integrated N-Channel MOSFET: Reduces external component count and simplifies design.
  • Wide Input Voltage Range: Operates from a broad range of input voltages, providing flexibility in various applications.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific requirements.
  • High Efficiency: Ensures efficient power conversion, minimizing energy loss and heat generation.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Enable/Disable Function: Allows for remote control of the regulator's operation.
  • Fixed Frequency Operation: Provides stable and predictable performance.

Benefits:

  • Simplified Design: The integrated MOSFET reduces the need for external components, simplifying the design process and reducing board space.
  • High Efficiency: The high efficiency of the regulator minimizes power loss and heat generation, improving overall system performance and reliability.
  • Robust Protection: The overcurrent and thermal shutdown features protect the regulator and the load from damage, enhancing system reliability.
  • Adjustable Output Voltage: The adjustable output voltage allows for flexibility in meeting specific application requirements.
  • Wide Input Voltage Range: The wide input voltage range allows the regulator to be used in a variety of applications.
  • Reduced BOM Cost: The integration of components reduces the overall bill of materials (BOM) cost.

Additional Details:

The CS51311GDR14 operates at a fixed switching frequency. It includes features such as cycle-by-cycle current limiting and thermal shutdown to protect the device and the load. The regulator's enable/disable function allows for controlled power sequencing and power saving modes. The device is typically available in a SOIC-8 package. It's designed for applications requiring high efficiency and a small footprint.

You May Also Be Interested in

Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess