EN
  • EN
  • DE

SCD0502T-220M-N

Part No SCD0502T-220M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995105-SCD0502T-220M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCD0502T-220M-N CAD Model

Description

The SCD0502T-220M-N is a shielded power inductor manufactured by Chilisin. It is designed for use in a variety of power supply and filtering applications. The shielded construction minimizes electromagnetic interference (EMI) and allows for high-density mounting.

Applications

  • DC-DC Converters: Used in step-up, step-down, and inverting DC-DC converters.
  • Power Supplies: Employed in various types of power supplies for filtering and energy storage.
  • EMI Filtering: Applied in circuits requiring noise reduction and EMI suppression.
  • Portable Devices: Used in smartphones, tablets, and other portable electronics.
  • LED Lighting: Incorporated in LED drivers for smooth and efficient power delivery.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capability: Handles significant current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Small Size: Allows for high-density mounting and compact designs.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Benefits

  • Reduced EMI: Shielded construction minimizes noise and interference.
  • High Efficiency: Low DCR reduces power losses and improves overall efficiency.
  • Compact Design: Small size enables use in space-constrained applications.
  • Reliable Performance: Robust construction ensures stable operation under various conditions.
  • Versatile Application: Suitable for a wide range of power supply and filtering needs.

Additional Details

The SCD0502T-220M-N inductor has an inductance value of 22µH with a specified tolerance. The shielding is achieved through a magnetic core material that confines the magnetic field within the inductor, reducing EMI. The specific rated current, saturation current, and DC resistance can be found in the product datasheet provided by Chilisin. The inductor is designed for surface mount technology (SMT) and is suitable for automated assembly processes.

Proper selection of the inductor requires consideration of the operating frequency, current requirements, and temperature range of the application. The SCD0502T-220M-N offers a reliable and efficient solution for power management and filtering in various electronic devices. For optimal performance, it is crucial to adhere to the recommended PCB layout guidelines and component placement provided by Chilisin.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess