EN
  • EN
  • DE

PT7C5009AL6WEX

Part No PT7C5009AL6WEX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 283300-PT7C5009AL6WEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT7C5009AL6WEX CAD Model

Description

The PT7C5009AL6WEX is a real-time clock (RTC) from Pericom (now Diodes Incorporated) designed for low-power applications requiring accurate timekeeping. It integrates a crystal oscillator, RTC core, and power management circuitry into a small package. This device provides precise time and calendar information, including seconds, minutes, hours, day, date, month, and year, with automatic leap year compensation.

Applications

  • Consumer electronics: Used in devices like digital cameras, portable media players, and gaming consoles to maintain accurate time and date stamps.
  • Industrial control systems: Integrated into industrial automation equipment and data loggers for precise time-based control and data synchronization.
  • Point-of-sale (POS) terminals: Ensures accurate transaction timekeeping and date stamping in retail environments.
  • Medical devices: Employed in medical equipment for accurate timing of procedures and data recording.
  • Automotive applications: Utilized in car navigation systems and dashboard clocks for reliable time information.

Features

  • Real-time clock (RTC): Provides accurate timekeeping with seconds, minutes, hours, day, date, month, and year.
  • Automatic leap year compensation: Automatically adjusts for leap years, ensuring accurate calendar information.
  • Low power consumption: Designed for battery-powered applications, minimizing power drain.
  • I2C serial interface: Allows easy communication with a microcontroller or other system components.
  • Programmable alarm: Provides an alarm function that can be set to trigger at a specific time.
  • Backup battery switchover: Supports automatic switchover to a backup battery in case of main power failure.

Benefits

  • Accurate timekeeping: Ensures reliable and precise time and calendar information for various applications.
  • Extended battery life: Low power consumption minimizes battery drain in portable devices.
  • Easy integration: I2C interface simplifies communication with other system components.
  • Data retention: Backup battery support ensures continuous timekeeping even during power outages.
  • Reduced system cost: Integrated crystal oscillator minimizes external component requirements.

The PT7C5009AL6WEX offers a compact and efficient solution for real-time clock functionality in a wide range of applications. Its low power consumption, accurate timekeeping, and easy integration make it an ideal choice for battery-powered devices and systems requiring precise time synchronization. The I2C interface simplifies communication with microcontrollers and other system components, while the automatic leap year compensation ensures accurate calendar information over long periods.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess