EN
  • EN
  • DE

SCDS2D18HP-150T-N

Part No SCDS2D18HP-150T-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009833-SCDS2D18HP-150T-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS2D18HP-150T-N CAD Model

Description

The SCDS2D18HP-150T-N is a shielded power inductor manufactured by Chilisin Electronics. This inductor is designed for use in DC-DC converters and power supply circuits, providing efficient energy storage and filtering. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive applications.

Applications

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) DC-DC converters.
  • Power Supplies: Employed in various power supply circuits for filtering and energy storage.
  • Voltage Regulators: Used in voltage regulators to stabilize the output voltage.
  • Portable Devices: Found in smartphones, tablets, and other portable devices.
  • LED Lighting: Used in LED driver circuits for efficient power delivery.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capability: Handles high DC currents without saturation.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Compact Size: Small footprint for space-constrained applications.
  • High Saturation Current: Maintains inductance at high current levels.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, preventing noise from affecting surrounding circuits.
  • High Efficiency: Low DCR reduces power loss, improving overall circuit efficiency.
  • Stable Performance: Maintains stable inductance over a wide range of temperatures and currents.
  • Compact Design: Saves valuable board space in portable devices and other space-constrained applications.
  • Reliable Operation: Ensures reliable operation in demanding environments.

Additional Details

The SCDS2D18HP-150T-N has an inductance value of 15µH (microhenries). The current rating and saturation current are key parameters, typically specified in the datasheet. Its operating temperature range is usually between -40°C and +125°C. The 'SCDS2D18HP' indicates the specific series and dimensions of the inductor, while '150T' represents the inductance value (15µH). The 'N' typically refers to the packaging or termination type. This inductor is commonly used with switching regulators to filter and smooth the output voltage. The shielded construction is particularly important in applications where EMI is a concern, such as in wireless communication devices and sensitive analog circuits. The compact size makes it ideal for use in portable electronic devices.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess