EN
  • EN
  • DE

SCDS3D16T-4R7M-S-NDE

Part No SCDS3D16T-4R7M-S-NDE
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985041-SCDS3D16T-4R7M-S-NDE
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS3D16T-4R7M-S-NDE CAD Model

Description

The SCDS3D16T-4R7M-S-NDE is a molded power inductor manufactured by Chilisin. This inductor is designed for use in power supply circuits, offering high efficiency and low DC resistance. The 4R7M indicates an inductance value of 4.7µH with a tolerance of ±20%.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • Filtering circuits
  • Automotive electronics
  • LED lighting

Features:

  • High Current Capability: Supports high current levels without significant saturation.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Small footprint allows for high-density circuit layouts.
  • Molded Construction: Provides robust mechanical protection and environmental stability.

Benefits:

  • Improved Efficiency: Reduces power losses in power supply circuits.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Increased Reliability: Robust construction ensures reliable performance in harsh environments.
  • Space Saving: Compact size allows for smaller and more efficient power supply designs.
  • Stable Inductance: Maintains stable inductance value over a wide range of operating conditions.

Additional Details:

The SCDS3D16T-4R7M-S-NDE is commonly used in DC-DC converters and other power supply circuits to store energy and smooth out current flow. Its high current capability and low DC resistance minimize power losses, improving overall efficiency. The shielded construction reduces electromagnetic interference (EMI), preventing noise from affecting other components in the circuit. The molded construction provides robust mechanical protection and environmental stability, ensuring reliable performance in demanding applications. The specific electrical characteristics, such as saturation current and rated current, should be consulted for precise design considerations.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess