EN
  • EN
  • DE

DD50S

Part No DD50S
Manufacturer Cinch Connectivity Solutions
Catalog D - SUB, D - SHAPED connectors
Description DSUB 50 F SOD G ZINC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Cinch Connectivity Solutions
Series BASIC D
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 50
Number of Rows 3
Shell Size, Connector Layout 5 (DD, D)
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Yellow Chromate Plated Zinc
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Operating Temperature Range -65°C ~ 125°C
Current Rating 5A
Color White
Contact Form Stamped
Housing Material Polyester, Glass Filled
Contact Material Copper Alloy
Win Source Part Number 775578-DD50S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DD50S CAD Model

Description

The BASIC D series from Cinch Connectivity Solutions.

  • Type: D-Sub Connector
  • Contacts: 50 (Signal)
  • Rows: 3
  • Termination: Solder cup
  • Contact Material: Copper alloy, gold plated
  • Contact Form: Stamped
  • Housing Material: Polyester, glass filled
  • Material Flammability Rating: UL94 V-0
  • Mounting: Free hanging (in-line)
  • Shell Material: Steel, yellow chromate plated zinc finish
  • Voltage Rating: -
  • Current Rating: 5A
  • Temperature Range: -65°C to 125°C

You May Also Be Interested in

3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.7607
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $18.5172
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $38.6165
3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2855 $65.1420
9+ $13.3634 $120.2706
14+ $12.9452 $181.2328
19+ $12.5283 $238.0377
24+ $12.1102 $290.6448
32+ $10.8570 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess