EN
  • EN
  • DE

CS3302A-ISZ

Part No CS3302A-ISZ
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description High-Z, Programmable Gain, Differential Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163106-CS3302A-ISZ
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS3302A-ISZ CAD Model

Description

The CS3302A-ISZ is a high-performance, low-power stereo audio codec from Cirrus Logic. It is designed for a wide range of portable audio applications, offering exceptional audio quality and efficient power management. This codec integrates ADCs and DACs, along with various analog and digital processing functions, to provide a complete audio solution.

Applications:

  • Portable media players
  • Mobile phones
  • Tablets
  • Gaming devices
  • Digital voice recorders

Features:

  • High-performance stereo audio codec
  • Integrated stereo ADCs and DACs
  • Low power consumption
  • Advanced power management features
  • Digital volume control
  • Microphone bias
  • Headphone amplifier
  • I2C control interface
  • Sampling rates up to 96 kHz
  • Low THD+N performance

Benefits:

  • Superior audio quality for immersive listening experiences
  • Extended battery life in portable devices due to low power consumption
  • Reduced system cost and complexity with integrated functionality
  • Flexible configuration through the I2C interface
  • Enhanced user experience with digital volume control and headphone amplifier
  • Improved voice recording quality with microphone bias feature

Additional Details:

The CS3302A-ISZ features a high-resolution ADC and DAC, delivering exceptional audio fidelity. Its low-power design makes it ideal for battery-powered applications. The integrated headphone amplifier provides sufficient drive capability for various headphone impedances. The I2C interface allows for easy control and configuration of the codec's parameters. The CS3302A-ISZ supports various audio formats and sampling rates, making it a versatile solution for different audio applications. Furthermore, advanced power management modes minimize power consumption during idle periods.

You May Also Be Interested in

California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 531 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess