EN
  • EN
  • DE

CS35L32

Part No CS35L32
Manufacturer Cirrus Logic Inc.
Catalog Linear - Amplifiers - Audio
Description Boosted Class D Amplifier with Speaker-Protection Monitoring and Flash LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163117-CS35L32
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS35L32 CAD Model

Description

The CS35L32 is a boosted Class-D audio amplifier with integrated digital signal processing (DSP), manufactured by Cirrus Logic Inc. It's designed to enhance the audio performance of portable devices such as smartphones, tablets, and laptops by delivering high-quality, loud, and clear sound from small speakers.

Applications:

  • Smartphones: Improving the audio output of smartphone speakers for music playback, video viewing, and hands-free calling.
  • Tablets: Enhancing the audio experience on tablets for multimedia consumption and gaming.
  • Laptops: Delivering clear and loud audio from laptop speakers for presentations, video conferencing, and entertainment.
  • Portable Gaming Devices: Providing immersive audio for gaming experiences.
  • Wearable Devices: Improving the audio quality of smartwatches and other wearable devices with small speakers.

Features:

  • Boosted Class-D Amplifier: Provides high efficiency and high output power.
  • Integrated DSP: Offers advanced audio processing capabilities such as equalization, dynamic range control, and speaker protection.
  • Speaker Protection: Protects the speaker from damage due to over-excursion and thermal overload.
  • Low Noise: Minimizes noise and distortion for clear and high-quality audio output.
  • Automatic Gain Control (AGC): Maintains consistent audio levels even with varying input signals.
  • Digital Volume Control: Provides precise and adjustable volume control.
  • I2C Control Interface: Allows for easy configuration and control via I2C.
  • Small Package: Compact package size for integration into space-constrained devices.

Benefits:

  • Louder and Clearer Audio: Delivers higher output power and improved audio clarity compared to traditional amplifiers.
  • Enhanced Audio Experience: DSP capabilities optimize the audio signal for a more immersive and enjoyable listening experience.
  • Speaker Protection: Protects the speaker from damage, ensuring long-term reliability.
  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life.
  • Simplified Design: Integrated solution simplifies the design process and reduces component count.
  • Improved System Performance: Optimizes the overall audio performance of portable devices.

Additional Details:

The CS35L32 utilizes a boosted Class-D amplifier topology to efficiently deliver power to the speaker. The integrated DSP provides advanced audio processing capabilities that can be customized to optimize the sound for specific speaker characteristics and listening environments. The speaker protection features prevent damage to the speaker, even at high output levels. Cirrus Logic is a leading provider of high-performance audio solutions for a wide range of applications. Consult the official Cirrus Logic datasheet for complete specifications and application information.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 742 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess